EN
  • EN
  • DE

TC4468MJD

Part No TC4468MJD
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description LOGIC-INPUT CMOS QUAD DRIVERS | IC MOSFET DVR QUAD AND 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Non-Inverting
Rise / Fall Time 15ns, 15ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number TC4468
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1264617-TC4468MJD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC4468MJD CAD Model

Description

The TC4468MJD is a versatile and robust integrated circuit produced by Microchip Technology, designed to cater to a wide array of applications that require reliable and efficient power management. This device is a member of the high-speed MOSFET driver family, capable of delivering high peak current outputs with minimal delay times.

Key Features

  • High Peak Output Current: The TC4468MJD can deliver up to 1.5A of peak current, making it suitable for driving large capacitive loads with ease.
  • Wide Operating Voltage Range: It operates across a broad voltage range, typically from 4.5V to 18V, providing flexibility in various power supply scenarios.
  • Low Shoot-Through/Cross-Conduction Current: The device is designed to minimize the current that flows through both the high-side and low-side MOSFETs when switching, reducing power loss and improving efficiency.
  • Matched Rise and Fall Times: The TC4468MJD offers matched rise and fall times, which ensures balanced switching characteristics for the MOSFETs being driven.
  • Latch-Up Protected: It includes latch-up protection, enhancing the device's robustness against overcurrent conditions.
  • Logic Input Thresholds: The driver features CMOS/TTL compatible inputs, allowing it to interface with a variety of logic families.

Applications

The TC4468MJD is highly adaptable and can be employed in numerous applications such as:

  • DC-DC converters
  • Motor control circuits
  • Power supply management
  • Pulse generators
  • Robotics
  • Automotive and aerospace electronics

Product Specifications

The TC4468MJD is packaged in a robust 14-pin Ceramic Dual In-line Package (CERDIP), which provides excellent thermal and environmental performance. Its operating temperature range from -55°C to +125°C ensures reliability in extreme conditions, making it suitable for industrial and automotive applications where temperature variations are common.

As a product of Microchip Technology, a leader in microcontroller and analog semiconductors, the TC4468MJD is backed by a commitment to quality and long-term availability, making it a trustworthy choice for engineers and designers looking for a high-performance MOSFET driver solution.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO263-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess