EN
  • EN
  • DE

ST10F271Z1T3

Part No ST10F271Z1T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 144LQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 128KB (128K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, I²C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10F
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263317-ST10F271Z1T3
Ultra Librarian 3D Model Ultra Librarian ST10F271Z1T3 CAD Model

Description

The ST10F271Z1T3 is a high-performance microcontroller from STMicroelectronics, designed for automotive and industrial applications where reliability and computational power are of paramount importance. This microcontroller is a part of the ST10 family, which is well-known for its robust architecture, enhanced instruction set, and high-speed processing capabilities.

Key Features

  • Core: The ST10F271Z1T3 features a 16-bit CPU with DSP functions, providing a perfect blend of control and signal processing capabilities.
  • Memory: It comes with 832 KB of Flash memory and 68 KB of RAM, enabling complex applications and algorithms to run smoothly.
  • Speed: The microcontroller operates at a frequency of up to 40 MHz, delivering high performance for time-critical tasks.
  • Peripherals: A variety of on-chip peripherals are included, such as multiple 16-bit timers, a watchdog timer, a flexible serial communication controller, and an analog-to-digital converter (ADC).
  • I/O Ports: The device features up to 111 General Purpose I/O (GPIO) ports, providing ample interface options with external devices.
  • Operating Voltage: The operating voltage ranges from 3.0V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environments.

Applications

The ST10F271Z1T3 is ideal for a wide range of applications, including:

  • Automotive control systems such as engine management and transmission control.
  • Industrial automation, including motor control and robotics.
  • Real-time control systems that require fast and accurate signal processing.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST10F271Z1T3 microcontroller is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications.

Support and Resources

Developers can access a wide range of resources, including development tools, software libraries, and application notes, to facilitate system design and reduce time-to-market. STMicroelectronics provides comprehensive technical support for the ST10F271Z1T3 microcontroller, ensuring a smooth development process for engineers and designers.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess