STMicroelectronics Product 95010W6 Overview
The STMicroelectronics 95010W6 is a robust and high-performance serial EEPROM device designed for a wide range of applications requiring data storage and retrieval. This product is part of STMicroelectronics' M95xxx series, which is known for its reliability and ease of integration into various electronic systems.
Key Features
- Memory Size: The 95010W6 offers a 1-Kbit (128 x 8) EEPROM, providing sufficient space for non-volatile data storage.
- Write Protection: It includes a hardware write protection feature, ensuring that your data remains safe from inadvertent changes.
- Interface: The device supports the standard SPI bus interface, facilitating easy communication with microcontrollers and other digital systems.
- Speed: With fast data transfer rates, the 95010W6 ensures quick read and write operations, enhancing overall system performance.
- Supply Voltage: It operates over a wide range of supply voltages, from 2.5V to 5.5V, making it versatile for various power environments.
- Temperature Range: The device is designed to perform reliably across an industrial temperature range, from -40°C to +85°C.
Applications
The 95010W6 is suitable for a variety of applications, including but not limited to:
- Consumer electronics
- Industrial automation
- Automotive systems
- Telecommunication devices
- Medical equipment
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The 95010W6 serial EEPROM is manufactured with the company's proven technology, ensuring long-term data retention and endurance. It is the ideal choice for applications where data integrity and device reliability are paramount.
For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.