EN
  • EN
  • DE

74VHCT03AMTR

Part No 74VHCT03AMTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74VHCT
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Open Drain
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 2μA
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.8ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-SO
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 766080-74VHCT03AMTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHCT03AMTR CAD Model

Description

STMicroelectronics 74VHCT03AMTR: A Robust Quad 2-Input NAND Gate with Open Drain

The 74VHCT03AMTR is a high-speed Si-gate CMOS device from STMicroelectronics that belongs to the VHCT family. This product is designed to interface TTL to 5V CMOS. It is fabricated with sub-micron silicon gate and double-layer metal wiring C2MOS technology.

The 74VHCT03AMTR is a quad 2-input NAND gate with open-drain outputs. This configuration allows for the realization of several logic functions. Open-drain outputs create the possibility of external pull-up resistors, making this component ideal for wired-AND logic functions that can operate with higher voltage levels than the device's supply voltage.

This device is guaranteed to operate over the full voltage range of 4.5V to 5.5V, with inputs and outputs that are high noise immunity. The 74VHCT03AMTR is characterized for operation from -40°C to +125°C, making it suitable for industrial applications where temperature resilience is essential.

Key features include the following:

  • High-Speed: Typical tPD of 8ns at VCC = 5V, CL = 50pF.
  • Low Power Dissipation: ICC is 2μA maximum at TA = 25°C.
  • High Noise Immunity: VNIH and VNIL of 28% VCC minimum.
  • Power Down Protection: Inputs and outputs on all pins can withstand ≤ 0.5V to 7V, regardless of the supply voltage.
  • Pin and Function Compatible with Other Standard Logic Families: LSTTL, ALVC, ALVT, LVC, LV, LV-A, and LCX where applicable.

The 74VHCT03AMTR is provided in a SO-14 package, which is a small outline package that is widely used and suitable for automated assembly processes. This device is also available in TSSOP14 and DIP14 packages. The product is delivered on tape and reel, ensuring it is ready for use in high-volume manufacturing environments.

With its combination of high speed, robustness, and compatibility, the 74VHCT03AMTR from STMicroelectronics is an excellent choice for designers who require reliable logic gates that can bridge different logic standards and operate in demanding conditions.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess