Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series PHYTER
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C
Win Source Part Number 1168422-DP83848MPHPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DP83848MPHPREP CAD Model

Description

Product Overview: Texas Instruments DP83848MPHPREP

The Texas Instruments DP83848MPHPREP is a robust, high-performance physical layer transceiver designed for precision applications that require reliable Ethernet connectivity. This device is part of TI's extensive family of PHY transceivers that deliver fast and reliable network connections with low power consumption.

Key Features

  • High-Speed Ethernet: Supports 10BASE-T and 100BASE-TX Fast Ethernet standards, enabling quick and efficient network communications.
  • Enhanced Signal Quality: Features advanced signal processing techniques that enhance signal quality and network reliability, even in harsh industrial environments.
  • Energy Efficient: Incorporates energy-efficient technology that reduces power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious applications.
  • Robust Design: The device is designed to withstand extreme temperatures and harsh conditions, making it suitable for industrial and automotive applications where reliability is crucial.
  • Flexible Interface: Offers a flexible media-independent interface (MII) that allows for seamless integration with a variety of microcontrollers and processors.
  • Auto-MDIX: Supports automatic medium-dependent interface crossover, eliminating the need for crossover cables and simplifying network installation and maintenance.
  • Auto-Negotiation: The DP83848MPHPREP is capable of auto-negotiating communication parameters to match network device capabilities, ensuring optimal performance.

Applications

The DP83848MPHPREP is ideal for a range of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive connectivity solutions
  • Embedded networking
  • Building management systems
  • Factory automation equipment

Quality and Reliability

As a product that meets the stringent requirements of Texas Instruments' enhanced product (EP) portfolio, the DP83848MPHPREP is manufactured to the highest standards. It is subjected to additional qualification and reliability testing, which ensures performance in extreme conditions, making it a trustworthy component for critical and high-reliability applications.

For developers and system integrators looking for a durable, high-performance Ethernet PHY, the Texas Instruments DP83848MPHPREP is an outstanding choice that combines functionality, efficiency, and reliability in one compact package.

You May Also Be Interested in

Infineon Technologies
IN VEHICLE NETWORK ICS, PG-DSO-8 / 1/1 Transceiver Half CANbus PG-DSO-8
Lowest to $1.2275
ECAD model for TLE9350SJXTMA1
Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
NXP / Nexperia
IC LIN INTERFACE W/WAKE 8SOIC
Lowest to $1.6916
ECAD model for MC33662SEF
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN
Lowest to $13.0388
ECAD model for MAX3223EETP+
Renesas Electronics America
±15kV ESD Protected, 1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS-485/422 ESD 8-SOIC
Lowest to $1.3721
ECAD model for ISL81487EIB
Texas Instruments
5-V ECL Differential Receiver
Lowest to $4.2735
ECAD model for SN65EL16D
Broadcom Limited
BROADR-REACH SINGLE-PORT 10/100/
Lowest to $69.8880
ECAD model for BCM54811A2IMLG
Analog Devices Inc.
Low Power, 3.3 V, RS-232 Line Drivers/Receivers | IC TXRX RS-232 3.3V W/SD 20SSOP
Lowest to $5.3206
ECAD model for ADM3222ARSZ-REEL7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.5523 $76.5523
2+ $62.8122 $125.6244
3+ $60.8494 $182.5482
4+ $58.8865 $235.5460
5+ $56.9236 $284.6180
7+ $51.0349 $357.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 216 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention