Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74V
Packaging Reel - TR
Part Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 2
Operating Supply Voltage 2 V ~ 5.5 V
Maximum Quiescent Current 1μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 6.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-23-8
Package SOT-23-8
Win Source Part Number 1133419-74V2G32STR
Manufacturer Homepage www.st.com
Family Name 74V2G32
Introduction Date November 28, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74V2G32STR CAD Model

Description

The 74V2G32STR from STMicroelectronics is a high-performance, dual-input OR gate integrated circuit, belonging to the 74V family of logic devices. This product is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Operating Voltage: The device operates at a voltage range of 2.0V to 5.5V, making it versatile for various logic-level requirements and compatible with TTL levels.
  • High-Speed Operation: With a typical propagation delay of only 4.5ns at 5V, the 74V2G32STR ensures swift signal processing, which is crucial for high-speed applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is essential for battery-operated and power-sensitive designs.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current to handle multiple connections without the need for additional buffering.
  • Symmetrical Output Impedance: The symmetry of the output impedance ensures balanced driving of the load, which leads to reduced signal distortion.

Package and Quality

The 74V2G32STR comes in an SOT-23-8 package, which is compact and suitable for space-constrained applications. The small footprint of the package allows for efficient use of PCB space without compromising performance.

Applications

This OR gate is ideal for a variety of applications, including:

  • Logic function implementation
  • Signal gating
  • Input/output buffering
  • Control systems
  • Communication systems

Environmental and Compliance

The 74V2G32STR is compliant with the RoHS directive, ensuring that it meets the European Union's standards for restriction of hazardous substances. This commitment to environmental responsibility makes it suitable for use in markets with strict environmental regulations.

With its combination of high-speed, low-power operation, and compact packaging, the STMicroelectronics 74V2G32STR is an excellent choice for designers looking to implement reliable logic functions in their next project.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.6354
ECAD model for SN74HC132QDRG4Q1
Texas Instruments
IC GATE NOR 4CH 2-INP 14TSSOP
Lowest to $0.4439
ECAD model for SN74HC02QPWRQ1
Nexperia USA Inc.
IC GATE NOR 4CH 2-INP 14TSSOP
Lowest to $0.5195
ECAD model for 74ALVC02PW,118
Nexperia USA Inc.
IC GATE AND 1CH 2-INP SC74A
Lowest to $0.1758
ECAD model for 74AHCT1G08GV-Q100,
Nexperia USA Inc.
IC INVERTER 3CH 3-INP 8VSSOP
Lowest to $0.5325
ECAD model for 74AHCT3G04DC,125
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.0846
ECAD model for 74AHCT04APWJ
Texas Instruments
IC INVERTER 6CH 1-INP 14SOIC
Need more? Email Us
ECAD model for SN74ALS04BDE4
Texas Instruments
IC INVERTER 6CH 1-INP 14SOIC
Lowest to $0.2694
ECAD model for SN74AHCU04D
Nexperia USA Inc.
IC HEX INVERTER
Need more? Email Us
ECAD model for 74ABT04DB,112

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention