EN
  • EN
  • DE

GTL2002D

Part No GTL2002D
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC XLATR 2BIT BI-DIREC OD 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 092856-GTL2002D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2002D CAD Model

Description

The NXP GTL2002D is a cutting-edge, bidirectional voltage-level translator designed for use in applications where two different voltage domains intersect. This device is part of NXP's advanced interface logic family and is specifically tailored to offer a seamless translation between higher and lower voltage signals, making it an ideal component for multi-voltage systems.

The GTL2002D is equipped with two-bit, dual-supply translating transceivers with 3-state outputs. It allows for voltage level translation from as low as 1.0V to as high as 5.0V, which makes it incredibly versatile for a wide range of applications, including but not limited to mobile devices, computing, and consumer electronics. The device's design ensures that it is compatible with standard operating voltages like 1.8V, 2.5V, 3.3V, and 5V, providing a flexible solution for interfacing devices operating at different voltage levels.

One of the standout features of the GTL2002D is its auto-direction sensing capability. This feature allows the device to automatically configure the direction of the data flow without the need for a direction control signal. This simplifies PCB design and reduces the number of GPIOs required for direction control, thereby saving valuable space and resources in compact electronic designs.

The GTL2002D also boasts a power-off protection feature, which ensures that if either VCC input is at GND, both ports enter a high-impedance state, thus preventing any damaging backflow of current. Additionally, the device's bus-hold circuitry holds unused or floating data inputs at a valid logic level, which helps to prevent data errors and improves system reliability.

For designers looking to implement level translation in their systems with minimal signal integrity compromise, the GTL2002D offers low ON-state resistance (RON), providing a conductive path with minimal signal distortion. The device is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the NXP GTL2002D is a highly reliable and efficient solution for voltage level translation, offering ease of use, robust protection features, and compatibility with various operating voltages, making it an essential component for modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3014 $51.6168
29+ $3.5294 $102.3526
44+ $3.4191 $150.4404
61+ $3.3088 $201.8368
79+ $3.1985 $252.6815
105+ $2.8676 $301.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,997 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess