STMicroelectronics 74LX1G00STR: A Versatile Single 2-Input NAND Gate
The 74LX1G00STR by STMicroelectronics is a high-speed CMOS single 2-input NAND gate manufactured with sub-micron silicon gate and double-layer metal wiring C2MOS technology. This device is designed to operate over a broad voltage range of 1.65V to 5.5V and provide a balanced trade-off between speed and power consumption, making it an ideal choice for a wide array of applications.
The 74LX1G00STR is part of STMicroelectronics' 74LX series, which is renowned for its low power consumption and high noise immunity equivalent to its counterpart, the 74LCX series. This particular component comes in a space-saving SOT-353 package, which is perfect for applications where board space is at a premium.
Key Features:
- High-Speed Operation: The device is capable of fast operation, ensuring quick response times in critical circuits.
- Wide Operating Voltage Range: With a range of 1.65V to 5.5V, it supports various logic level requirements, making it versatile for both low and standard voltage applications.
- Low Power Consumption: It is optimized for low power consumption, which is essential for battery-operated and power-sensitive designs.
- High Noise Immunity: The 74LX1G00STR boasts a high level of immunity to electrical noise, a critical feature for stable operation in electrically noisy environments.
- Compatibility: It is fully compatible with 6V CMOS logic applications, allowing for easy integration into existing designs.
- Power-Down Protection: Inputs and outputs are equipped with protection circuits to prevent damage when the device is powered down.
- Lead-Free and RoHS Compliant: The device adheres to environmental standards, reducing the ecological footprint of electronic components.
Applications:
The 74LX1G00STR is suitable for a variety of applications, including:
- Portable Devices
- Power Management Systems
- Data Communication Infrastructure
- Computing and Storage Platforms
- Consumer Electronics
With its robust design and flexible usage, the 74LX1G00STR from STMicroelectronics is a reliable and efficient solution for designers looking to incorporate a single 2-input NAND gate into their electronic circuits.