EN
  • EN
  • DE

M74HCT04B1R

Part No M74HCT04B1R
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Inverter IC 6 Channel - 14-DIP
Manufacturer STMicroelectronics
Series 74HCT
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Through Hole
Package 14-DIP (0.300", 7.62mm)
Case / Package 14-DIP
Family Name 74HCT04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -497-1893-5, 1805-M74HCT04B1R, 1026-M74HCT04B1R, 497-1893-5, 497-1893-5-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924966-M74HCT04B1R
Ultra Librarian 3D Model Ultra Librarian M74HCT04B1R CAD Model

Description

The M74HCT04B1R is a high-speed CMOS Hex Inverter integrated circuit, designed and manufactured by the renowned semiconductor company STMicroelectronics. This device is specifically engineered to interface with standard NMOS and TTL logic, making it a versatile component for a broad range of digital applications.

Key Features

  • Logic Type: The M74HCT04B1R is a hex inverter, which means it contains six independent inverter gates in a single package.
  • High-Speed: It operates at high speeds, with a typical propagation delay time significantly lower than that of traditional CMOS integrated circuits.
  • Supply Voltage Range: This IC can function within a wide supply voltage range from 4.5V to 5.5V, making it ideal for 5V logic systems.
  • Output Drive Capability: The device is capable of driving 10 LSTTL loads, which ensures strong signal transmission and enhances its interfacing capabilities with various logic families.
  • Low Power Consumption: It is designed for optimized power usage, which is particularly important for battery-powered and energy-saving applications.
  • Pin and Function Compatibility: The M74HCT04B1R is fully pin-compatible with the standard 74 series logic devices, ensuring easy integration into existing designs.

Applications

The versatility of the M74HCT04B1R makes it suitable for a diverse array of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • Signal processing
  • Waveform generation

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT04B1R is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in demanding conditions.

Package Information

The M74HCT04B1R is available in a DIP-14 (Dual In-line Package) form, which is suitable for through-hole mounting techniques. This packaging allows for easy integration into a wide range of electronic circuits and prototyping boards.

You May Also Be Interested in

Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess