EN
  • EN
  • DE

IM01-3VDC

Part No IM01-3VDC
Manufacturer TE Connectivity
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1227549-IM01-3VDC
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IM01-3VDC CAD Model

Description

The IM01-3VDC is a miniature industrial relay manufactured by TE Connectivity. This relay is designed for various low-power switching applications requiring reliable performance in a compact form factor. It is commonly used in automation systems, telecommunications equipment, and control panels.

Applications:

  • Automation Systems
  • Telecommunications Equipment
  • Control Panels
  • Industrial Equipment
  • Small Home Appliances

Features:

  • Miniature size for high-density mounting
  • 3VDC coil voltage
  • High sensitivity coil
  • Available in various contact configurations
  • Sealed construction for environmental protection
  • RoHS compliant

Benefits:

  • Space-saving design allows for compact system integration.
  • Low power consumption minimizes energy usage and heat generation.
  • High reliability ensures long-term performance and reduces maintenance costs.
  • Versatile application due to various contact configurations.
  • Protected construction ensures reliable operation in harsh environments.

Technical Specifications:

The IM01-3VDC relay features a 3VDC coil voltage and is designed to switch low voltage DC loads. Contact ratings vary depending on the specific configuration, but typical ratings are in the range of 0.5A to 2A at 30VDC. The relay's compact size allows for high-density mounting on printed circuit boards. It is designed to operate within a wide temperature range and offers a long operational life.

Additional features include high dielectric strength and insulation resistance. The sealed construction protects the relay from dust, humidity, and other environmental contaminants, ensuring reliable performance in demanding industrial applications. The materials used in the relay's construction are RoHS compliant, minimizing environmental impact.

You May Also Be Interested in

Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Tianbo
Need more? Email Us
Hanrun
Lowest to $0.9938
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Lattice Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
x8 Fast Page Mode DRAM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess