EN
  • EN
  • DE

74LX1G00CTR

Part No 74LX1G00CTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 2-INP SOT-323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-323-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 076452-74LX1G00CTR
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74LX1G00CTR CAD Model

Description

Product Overview: 74LX1G00CTR from STMicroelectronics

The 74LX1G00CTR is a high-performance, single-gate logic product from STMicroelectronics, designed to meet the needs of modern electronic applications requiring low-power consumption and space-saving designs. This device is part of the low-voltage CMOS family and offers the functionality of a 2-input NAND gate which is a fundamental building block in digital electronics.

Key Features

  • Low Power Dissipation: With its low-power consumption, the 74LX1G00CTR is ideal for battery-powered devices, helping to extend battery life and reduce energy costs.
  • High-Speed Operation: Despite its low power requirements, this component does not compromise on speed, providing high-speed operation that is essential for today's high-performance electronics.
  • Optimized for 3.3V: Specifically designed to operate at a 3.3V power supply, the device is optimized for the common voltage level in digital systems, ensuring compatibility and efficient performance.
  • 5V Tolerant Inputs: The inputs of the 74LX1G00CTR are 5V tolerant, allowing the device to interface with higher voltage logic levels without sustaining damage.
  • Ultra-small Packaging: Available in an ultra-small SOT-23-5 package, the device is perfect for applications where board space is at a premium.

Applications

The versatility of the 74LX1G00CTR makes it suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Computing and data storage
  • Smartphones and wearable technology
  • Logic level translation
  • Embedded systems

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The 74LX1G00CTR is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and consumer electronic products. With an operating temperature range from -55°C to +125°C, this device is designed to perform reliably in a variety of environmental conditions.

In summary, the 74LX1G00CTR from STMicroelectronics is a compact, high-performance solution for modern digital logic requirements. Its low-power operation, high-speed capabilities, and small form factor make it an excellent choice for designers looking to optimize their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0879 $58.0140
1,600+ $0.0722 $115.5200
2,480+ $0.0699 $173.3520
3,415+ $0.0677 $231.1955
4,420+ $0.0654 $289.0680
5,910+ $0.0587 $346.9170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess