Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1241910-RB496EA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB496EA CAD Model

Description

The RB496EA is a Schottky barrier diode manufactured by Rohm Semiconductor. These diodes are characterized by a low forward voltage drop and fast switching speeds, making them suitable for a variety of applications in power management and signal processing.

Applications

  • DC-DC converters
  • Reverse polarity protection
  • Blocking diodes in solar panel applications
  • High-frequency rectification
  • Switching mode power supplies (SMPS)

Features

  • Low forward voltage drop (Vf): Reduces power loss and improves efficiency.
  • Fast switching speed: Enables efficient operation in high-frequency circuits.
  • Compact surface mount package: Allows for high-density circuit designs.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to more efficient circuits.
  • Faster Switching: The fast switching speed allows for operation in high-frequency applications without significant losses.
  • Compact Design: The small package size enables space-saving designs in portable devices and other applications with limited board space.
  • Reliable Performance: The high surge current capability ensures reliable operation even under transient conditions.
  • Environmentally Compliant: RoHS compliance ensures that the diode meets environmental regulations.

Additional Details

The RB496EA typically has a forward voltage drop of around 0.3V at a forward current of 100mA. The maximum repetitive peak reverse voltage is typically around 30V. It is available in a small surface-mount package, such as an SOD-323 or similar. The exact specifications can vary depending on the specific part number and manufacturing lot, so it's essential to consult the datasheet for the most accurate information. These diodes are commonly used in applications where efficiency and fast switching are critical requirements.

You May Also Be Interested in

Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
ECAD model for M5060THA1200
Panjit
Diode Small Signal Switching 40V 0.2A 6-Pin SOT-363 T/R
Need more? Email Us
ECAD model for BAS40CDW
Panjit
Need more? Email Us
ECAD model for BAS40C-AU
Others
Lowest to $0.9846
ECAD model for SR1660C
ON Semiconductor
Need more? Email Us
ECAD model for SBS005-TL
NXP / Nexperia
Schottky barrier (double) diodes
Need more? Email Us
ECAD model for 1PS59SB14
Panjit
Need more? Email Us
ECAD model for UF1603FCT
ON Semiconductor
SWITCHMODE Power Rectifiers | DIODE ARRAY SCHOTTKY 20V 3A DPAK
Lowest to $0.2639
ECAD model for MBRD620CTT4
Others
Lowest to $4.4694
ECAD model for DCG10-TD

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7970 $53.9100
70+ $1.4745 $103.2150
110+ $1.4284 $157.1240
145+ $1.3823 $200.4335
190+ $1.3362 $253.8780
255+ $1.1980 $305.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,600 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention