EN
  • EN
  • DE

VND10N06-1-E

Part No VND10N06-1-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET OMNIFET 60V 10A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Supply Voltage - Operating Not Required
Current - Output (Max) 6A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package I-Pak
Win Source Part Number 123512-VND10N06-1-E
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian VND10N06-1-E CAD Model

Description

STMicroelectronics VND10N06-1-E: A Robust MOSFET for High-Efficiency Applications

The VND10N06-1-E from STMicroelectronics is a high-performance OMNIFET II fully autoprotected Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. This device is particularly suitable for automotive environments where high switching capabilities and robustness are essential.

Key Features

  • High Current Capability: With a continuous drain current of 10 A, the VND10N06-1-E is capable of handling significant power loads, making it ideal for demanding applications.
  • Low On-Resistance: The low on-state resistance of just 0.065Ω minimizes power losses and conserves energy, which is critical for battery-operated devices and energy-sensitive systems.
  • Thermal Protection: The device includes an overtemperature shutdown feature that protects the system from overheating, ensuring a longer operational lifespan.
  • Load Dump Protection: The MOSFET is equipped with load dump voltage surge capability, safeguarding it against abrupt voltage spikes commonly encountered in automotive power systems.
  • Current Limiting: A built-in current limiter provides an additional layer of protection against excessive current that could potentially damage the circuit.

Applications

The versatility of the VND10N06-1-E makes it an excellent choice for a diverse array of applications, including:

  • Automotive systems
  • DC motor control circuits
  • Power management solutions
  • Relay and solenoid drivers
  • LED lighting systems

Reliability and Performance

The VND10N06-1-E is not only designed to perform in harsh conditions but also to offer a high level of integration. This MOSFET is housed in a Heptawatt package, which is known for its compact size and excellent power dissipation characteristics. The built-in diagnostic features and the compliance with the ISO 7637-2 pulse 5 standard for transient protection further enhance its suitability for automotive and industrial environments where electrical noise and disturbances are a concern.

With its advanced protection features, high current capability, and efficient power handling, the VND10N06-1-E from STMicroelectronics represents a robust and reliable solution for designers looking to improve the performance and safety of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH TSOT25 T&R 3K
Lowest to $0.1260
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-3
Lowest to $2.3284
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 7.8A PG-TO252-5-13
Lowest to $3.0547
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 DSO-8 / Power Switch/Driver 1:1 N-Channel 1.2A PG-DSO-8
Lowest to $1.1618

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess