EN
  • EN
  • DE

ST16C32245TBR-E

Part No ST16C32245TBR-E
Manufacturer STMicroelectronics
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR BIDIR 42UTFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 2, 12
Voltage - VCCA 2.3 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 2.7 V
Output Type Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-TFBGA
Supplier Device Package 42-µTFBGA (4x3.5)
Base Product Number ST16C32245
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 342863-ST16C32245TBR-E
Ultra Librarian 3D Model Ultra Librarian ST16C32245TBR-E CAD Model

Description

The ST16C32245TBR-E is a state-of-the-art integrated circuit from STMicroelectronics, designed to meet the demanding requirements of modern communication systems. This product is a testament to STMicroelectronics' commitment to providing innovative solutions that push the boundaries of technology.

Key Features

  • High-Speed Performance: The ST16C32245TBR-E is built for speed, ensuring rapid data transfer and processing capabilities that are essential for high-performance applications.
  • Dual Universal Asynchronous Receiver/Transmitter (UART): This feature allows for simultaneous bidirectional communication, making it an ideal choice for complex multi-tasking operations.
  • Enhanced Connectivity: With multiple interface options, this product offers versatile connectivity, allowing it to be used in a wide range of applications and systems.
  • Low Power Consumption: Energy efficiency is at the core of this device, ensuring that it operates with minimal power without compromising on performance.
  • Robust Error Detection: The integrated circuit comes equipped with error detection capabilities, ensuring reliable data transmission and reducing the risk of data corruption.

Applications

The ST16C32245TBR-E is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Telecommunications infrastructure

Product Specifications

The ST16C32245TBR-E is designed with precision to ensure it meets the specifications required for a wide range of uses. It operates over a broad temperature range, making it reliable in various environmental conditions. The product is available in a compact package, which is ideal for space-constrained applications.

Quality and Reliability

STMicroelectronics is known for its high-quality products, and the ST16C32245TBR-E is no exception. It is manufactured to the highest standards, ensuring that it delivers consistent performance and longevity. Customers can trust in the durability and reliability of this product for their critical communication needs.

You May Also Be Interested in

ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.3774
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3989 $59.9725
59+ $1.9681 $116.1179
91+ $1.9069 $173.5279
126+ $1.8445 $232.4070
162+ $1.7833 $288.8946
217+ $1.5997 $347.1349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess