EN
  • EN
  • DE

74LVQ573TTR

Part No 74LVQ573TTR
Manufacturer STMicroelectronics
Catalog Logic - Latches
Description IC LATCH OCTAL D 3-STATE 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 3.6 V
Independent Circuits 1
Propagation Delay Time (ns) 5.8ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1009538-74LVQ573TTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ573TTR CAD Model

Description

STMicroelectronics 74LVQ573TTR Octal D-Type Transparent Latch

The 74LVQ573TTR from STMicroelectronics is a high-performance, low-power octal D-type transparent latch designed for 2V to 3.6V VCC operation. It is part of the 74LVQ family, known for its low-voltage operation and its ability to interface with 5V logic levels, making it a perfect choice for mixed-voltage applications. This integrated circuit is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

The 74LVQ573TTR is characterized by its transparent latch feature; the latch enables inputs (Dn) directly when the latch enable (LE) input is high. When LE is low, the data that meets the setup-time requirements on the Dn inputs is latched. The OE (Output Enable) input, when low, allows data from the latches to be outputted, and when high, it keeps the outputs in a high-impedance state, thus allowing for bus-oriented applications.

Constructed with advanced silicon gate CMOS technology, the device offers the fundamental advantage of high-speed operation while maintaining the CMOS low power dissipation. Its hysteresis at input offer enhanced noise margin while its power down protection on inputs and outputs ensures that the device is protected when powered off.

Key features of the 74LVQ573TTR include:

  • High speed: tPD = 5.2ns (Max) at VCC = 3.3V
  • Low power dissipation: ICC = 4µA (Max) at TA = 25°C
  • Compatible with bus hold on data inputs to eliminate the need for external pull-up resistors
  • Power down protection provided on inputs and outputs
  • Pin and function compatible with 74 series

This device is provided in a TSSOP-20 package which minimizes PCB space requirements, and its package is specified for operation from -40°C to +85°C, ensuring reliability over a wide temperature range. The 74LVQ573TTR is an excellent choice for those looking to implement a high-speed, low-power octal latch in their digital applications.

Whether employed in modern microprocessor systems or legacy support circuits, the 74LVQ573TTR offers the performance and flexibility needed to meet the demands of a wide range of data management tasks.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT259D - D LATCH, HC
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess