EN
  • EN
  • DE

MC14598BCP

Part No MC14598BCP
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH 8BIT ADDRESSED 18-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type D-Type, Addressable
Output Type Standard
Supply Voltage - Operating 3 V to 18 V
Independent Circuits 1
Propagation Delay Time (ns) 100ns
Current - Output High, Low 12mA, 12mA
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 18-PDIP
Win Source Part Number 136440-MC14598BCP
Ultra Librarian 3D Model Ultra Librarian MC14598BCP CAD Model

Description

The MC14598BCP is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and versatility in various electronic applications. This device is a part of the 4000 series CMOS logic ICs, which are well-known for their low power consumption and wide operating voltage range.

Key Features

  • Device Type: The MC14598BCP is a CMOS 8-Bit Addressable Latch/1-of-8 Decoder.
  • Operating Voltage: It operates within a voltage range of 3V to 18V, making it suitable for both standard and low-power applications.
  • High Noise Immunity: Characteristic of CMOS technology, this IC boasts excellent noise immunity, ensuring stable operation even in electrically noisy environments.
  • Low Power Consumption: It has a very low quiescent current, which significantly reduces power usage when the circuit is in a static condition.
  • Package: The device comes in a DIP-16 (Dual In-line Package) making it easy to handle and integrate into a wide range of electronic circuits.
  • Temperature Range: The operating temperature range of -55°C to +125°C allows for usage in extreme environmental conditions.

Applications

The MC14598BCP is highly adaptable and can be implemented in numerous applications, including:

  • Memory address decoding
  • Data routing and signal multiplexing
  • Control systems
  • Remote switching systems
  • Industrial electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC14598BCP is manufactured under strict quality control standards, ensuring both reliability and performance. It is designed for long-term usage and is an excellent choice for designers who require a dependable solution for their electronic designs.

Whether you are working on a complex industrial control system or a simple logic puzzle, the MC14598BCP from ON Semiconductor is a solid choice that combines functionality with endurance. Its robust design and CMOS technology make it a go-to component for engineers and hobbyists alike.

You May Also Be Interested in

Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.7332
Texas Instruments
IC OCT D TRANSP LATCH 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $1.1641
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $1.3063
Texas Instruments
IC 16BIT TRANSP D-LATCH 56BGA
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess