EN
  • EN
  • DE

74LVQ04MTR

Part No 74LVQ04MTR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 2 V to 3.6 V
Current - Quiescent (Max) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 8.5ns @ 3.3V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 076397-74LVQ04MTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVQ04MTR CAD Model

Description

STMicroelectronics 74LVQ04MTR Hex Inverter

The 74LVQ04MTR is a high-speed CMOS hex inverter integrated circuit designed and manufactured by STMicroelectronics. This device is part of the LVQ family, which is known for its low-voltage operation and high-speed performance. The 74LVQ04MTR is particularly suitable for battery-operated systems and applications where power efficiency is a critical concern.

The 74LVQ04MTR features six independent inverter gates in a single package, providing designers with a compact solution for implementing logic inversion functions in their circuits. Each inverter is capable of driving standard TTL loads while operating at a lower voltage level, which significantly reduces power consumption without compromising speed.

This device operates over a broad voltage range of 2.0V to 3.6V, which allows for compatibility with various logic levels and systems operating at non-standard voltages. The low-voltage operation also contributes to the device's low power dissipation, making it an excellent choice for portable and power-sensitive applications.

The 74LVQ04MTR comes in a small-outline package (SO) with surface-mount technology (SMT), making it suitable for use in space-constrained applications. The package is designed for optimal thermal performance and reliability, ensuring stable operation even under varying environmental conditions.

Key features of the 74LVQ04MTR include:

  • Hex inverter configuration for multiple inversion operations
  • Low-voltage operation from 2.0V to 3.6V for power efficiency
  • High-speed performance, compatible with TTL levels
  • Low power dissipation for battery-operated and power-sensitive designs
  • Surface-mount package for space-saving installation
  • Operational temperature range from -40°C to +85°C for reliable performance in diverse environments

Applications for the 74LVQ04MTR include signal processing, computing, telecommunications, and any other systems that require high-speed logic inversion while maintaining low power consumption. Its versatility and performance characteristics make it a valuable component in the toolkit of electronic designers and engineers who demand efficiency and reliability.

Overall, the STMicroelectronics 74LVQ04MTR represents a blend of performance and power-saving features, encapsulated in a design that meets the needs of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3947 $59.2050
360+ $0.3239 $116.6040
555+ $0.3139 $174.2145
765+ $0.3037 $232.3305
985+ $0.2935 $289.0975
1,320+ $0.2631 $347.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess