EN
  • EN
  • DE

AM29F080-90EI

Part No AM29F080-90EI
Manufacturer Amd
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSOP
RoHS Compliant
Win Source Part Number 1174893-AM29F080-90EI
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F080-90EI CAD Model

Description

The AM29F080-90EI is an 8 Mbit (1 M x 8-Bit) CMOS 5.0 Volt-only Flash memory device manufactured by AMD. It is designed for applications requiring high-density, non-volatile storage with fast read access. The device features a byte-wide interface and offers fast read access times, making it suitable for applications where code execution directly from flash memory is essential.

Applications:

  • Embedded systems requiring non-volatile storage of code and data.
  • Networking equipment for storing firmware and configuration settings.
  • Industrial control systems for program storage and data logging.
  • Consumer electronics devices such as digital cameras and MP3 players.
  • Medical devices requiring non-volatile memory.

Features:

  • 5.0 Volt-only operation simplifies system integration.
  • Sector Erase Architecture: Supports uniform sector erase, allowing for flexible memory management.
  • Fast Read Access Time: 90 ns access time enables high-speed data retrieval and code execution.
  • Automated Erase and Program Operations: Simplifies programming and erase procedures, reducing development time.
  • Sector Protection: Hardware sector protection prevents accidental program or erase operations in critical memory regions.
  • Low Power Consumption: Minimizes power requirements for battery-powered and energy-sensitive applications.

Benefits:

  • Simplified System Design: 5.0 Volt-only operation reduces the need for complex power supply circuitry.
  • Flexible Memory Management: Sector erase architecture enables efficient storage and update of data.
  • Improved System Performance: Fast read access time ensures quick data retrieval and code execution.
  • Reduced Development Time: Automated erase and program operations streamline the development process.
  • Enhanced Data Security: Sector protection prevents unauthorized modification of critical data.

Additional Details:

The AM29F080-90EI is available in various package options, including PLCC and TSOP. It also incorporates a reset/power-down feature to further reduce power consumption in standby mode. The Flash memory array is organized into uniform sectors, allowing for efficient storage and retrieval of code and data. This Flash memory provides a reliable and high-performance non-volatile storage solution. The "EI" likely denotes an extended industrial temperature range.

You May Also Be Interested in

Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Amd
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
Amphenol
CONN RCPT 14POS 0.1 GOLD SMD / 14 Position Receptacle Connector 0.100" (2.54mm) Surface Mount Gold or Gold, GXT™
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
TE Connectivity
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Amic
Memory, Cmos, 4MBIT, PLCC-32
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention