EN
  • EN
  • DE

VNP10N06-E

Part No VNP10N06-E
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description MOSFET OMNIFET 60V 10A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Current - Output (Max) 6A
Rds On (Typ) 150 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Case / Package TO-220AB
Win Source Part Number 132331-VNP10N06-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VNP10N06-E CAD Model

Description

Overview of STMicroelectronics VNP10N06-E

The VNP10N06-E from STMicroelectronics is a robust, high-performance OMNIFET II fully autoprotected Power MOSFET designed to deliver efficient power management and control across a wide range of applications. This component is a testament to STMicroelectronics' commitment to providing advanced technology in power electronics, catering to the needs of modern electronic circuits that demand reliability and energy efficiency.

Key Features

  • High Current Capability: The VNP10N06-E has a maximum continuous drain current of 10 A, making it suitable for handling high-power applications.
  • High Voltage Tolerance: With a drain-source voltage (Vds) of 60V, this MOSFET can comfortably work in circuits with higher operating voltages.
  • Low On-Resistance: The low on-state resistance (Rds(on)) minimizes power loss and heat generation, enhancing the overall efficiency of the device.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thereby ensuring a longer operational lifespan.
  • Current Limiting: Built-in current limiting functionality prevents the device from damage due to overcurrent conditions.
  • Overvoltage Clamp: The VNP10N06-E is equipped with an overvoltage clamp to protect sensitive loads from voltage spikes.
  • ESD Protection: Electrostatic discharge protection is included to guard against sudden and extreme voltage spikes that can damage electronic components.
  • Linear Current Limitation: This feature provides a smooth current limitation curve, which is less stressful for both the MOSFET and the load during overcurrent conditions.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency applications.

Applications

The VNP10N06-E is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Industrial control systems
  • Power management solutions
  • Motor drives
  • Protection circuits
  • Switching regulators

With its combination of protection features and high-performance capabilities, the VNP10N06-E from STMicroelectronics is a reliable choice for designers and engineers looking to enhance their power control systems with a durable and efficient Power MOSFET.

You May Also Be Interested in

STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 PDSO-8 / Power Switch/Driver 1:1 N-Channel 2A PG-DSO-8-6
Lowest to $1.3846
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 TO252-5 / Power Switch/Driver 1:1 N-Channel 21.5A PG-TO252-5-11
Lowest to $2.8464
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN
Lowest to $0.1628
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Infineon Technologies
PROFET PG-TSDSO-14 / Power Switch/Driver 1:1 N-Channel 15A PG-TDSO-14-11
Lowest to $2.5481

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess