EN
  • EN
  • DE

74ALVCR162245TTR

Part No 74ALVCR162245TTR
Manufacturer STMicroelectronics
Catalog Interface - Drivers, Receivers, Transceivers
Description LOW VOLTAGE CMOS 16-BIT TRANSCEIVER (3-STATE) WITH 3.6V TOLERANT INPUTS AND OUTPUTS | IC TXRX NON-INVERT 3.6V 48TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Family Part Number 74ALVCR162245
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1130981-74ALVCR162245TTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVCR162245TTR CAD Model

Description

STMicroelectronics 74ALVCR162245TTR Transceiver Overview

The 74ALVCR162245TTR from STMicroelectronics is a high-speed, low-voltage CMOS 16-bit dual-supply bus transceiver with configurable voltage translation and 3-state outputs. It is designed for asynchronous communication between data buses and targets applications requiring voltage level shifting capabilities between different logic levels. The device operates with two separate power supply voltages, allowing for translation between 1.2V, 1.8V, 2.5V, 3.3V, and 5V logic levels.

Key Features

  • High-Speed Operation: This transceiver is capable of handling fast data transfer rates, making it suitable for high-speed data bus applications.
  • Dual-Supply Voltages: It supports dual-supply voltage operation, which allows for interfacing between different logic levels without the need for additional level-shifting components.
  • Low Power Dissipation: Its CMOS technology ensures low power dissipation, which is critical for power-sensitive designs.
  • Wide Voltage Range: The device can translate signals between a wide range of voltages, from 1.2V to 5V, providing flexibility in mixed-voltage systems.
  • Bus Hold Data Inputs: The inputs have a bus hold feature that eliminates the need for external pull-up or pull-down resistors.
  • 3-State Outputs: The 3-state outputs ensure that the device can be connected to a data bus as a passive receiver without affecting the bus line.

Applications

The 74ALVCR162245TTR is ideal for applications that require high-speed data transfer and voltage level translation between different logic domains. It is often used in:

  • Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Networking Hardware
  • Personal Computers
  • Portable Electronics

Product Details

STMicroelectronics' 74ALVCR162245TTR is offered in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, ensuring a compact footprint for space-constrained applications. The device's performance and versatility make it an excellent choice for designers looking to implement level-shifting capabilities while maintaining high-speed data integrity across different voltage domains within their electronic systems.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess