EN
  • EN
  • DE

61280-001

Part No 61280-001
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 163514-61280-001
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 61280-001 CAD Model

Description

The Product 61280-001 from STMicroelectronics is a state-of-the-art electronic component designed for high-performance applications across various industries. Known for its reliability and efficiency, this product is part of STMicroelectronics' commitment to innovation and quality in the field of semiconductor technology.

Key Features

  • Advanced Technology: Utilizes cutting-edge semiconductor processes for optimal performance and power efficiency.
  • Durability: Built to withstand harsh conditions, ensuring longevity and consistent operation.
  • Compatibility: Designed to be compatible with a wide range of circuits and applications.
  • Low Power Consumption: Engineered to operate with minimal power, making it suitable for energy-sensitive designs.
  • Precision: Offers high precision in its operation, which is critical for applications requiring stringent accuracy.

Applications

The versatility of the Product 61280-001 allows it to be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The technical specifications of the Product 61280-001 reflect its advanced design and engineering, ensuring it meets the requirements of the most demanding applications. Detailed specifications can be found in the product datasheet available on the STMicroelectronics website or upon request.

Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The Product 61280-001 has undergone rigorous testing and quality control measures to ensure it meets the company's high standards for performance and reliability.

For more information, technical support, or to inquire about ordering, customers can contact STMicroelectronics directly or visit their official website.

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
Intersil
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Coilcraft
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.0634 $88.1268
3+ $36.1546 $108.4638
5+ $35.0247 $175.1235
6+ $33.8949 $203.3694
8+ $32.7651 $262.1208
11+ $29.3756 $323.1316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess