EN
  • EN
  • DE

57C43C35J

Part No 57C43C35J
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Density 32 kb
Interface Parallel
Max Operating Temperature 70 °C
Max Supply Voltage 5.5 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Nominal Supply Current 40 mA
Number of Pins 32
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 1194198-57C43C35J
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C43C35J CAD Model

Description

The 57C43C35J is a cutting-edge integrated circuit (IC) from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This particular component is designed to cater to a wide range of electronic applications, providing a solution that combines efficiency, reliability, and advanced technological features.

At the heart of the 57C43C35J lies a robust architecture that enables it to perform with precision in various conditions. It is built using state-of-the-art manufacturing processes that ensure it meets the stringent requirements of modern electronic systems. The IC is characterized by its low power consumption, making it an ideal choice for battery-powered devices and applications where energy efficiency is paramount.

The versatility of the 57C43C35J is one of its standout features. It is suitable for use in a diverse array of applications, including industrial control systems, automotive electronics, consumer electronics, and communication devices. Its compact form factor allows it to be easily integrated into space-constrained designs, providing a high level of functionality without compromising on space.

STMicroelectronics has equipped the 57C43C35J with advanced protection features to ensure long-term reliability. These include over-temperature protection, over-current protection, and electrostatic discharge (ESD) protection. This makes the IC resilient to the harsh conditions it may encounter in industrial and automotive environments.

Connectivity is another area where the 57C43C35J excels. It comes with a range of interfaces that enable seamless communication with other components within a system. This ensures that the IC can be easily integrated into complex systems and can communicate effectively with other devices.

In summary, the STMicroelectronics 57C43C35J is a high-quality, multi-purpose IC that offers a blend of performance, efficiency, and reliability. With its advanced features and robust design, it stands out as a superior choice for designers and engineers looking to create sophisticated electronic products. Whether for industrial, automotive, or consumer applications, the 57C43C35J is a component that can help drive innovation and performance in any electronic system.

You May Also Be Interested in

Amd
Need more? Email Us
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Qualcomm
Lowest to $7.9791
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Anachip Corp
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess