EN
  • EN
  • DE

PAT-1+

Part No PAT-1+
Manufacturer Mini-Circuits
Catalog Hard To Find
Description Input power 1W max
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer Mini-Circuits
Manufacturer Homepage www.minicircuits.com
Win Source Part Number 711602-PAT-1+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAT-1+ CAD Model

Description

The PAT-1+ is a 75Ω Fixed Attenuator manufactured by Mini-Circuits. It is designed to reduce the power level of a signal by a specified amount, maintaining impedance matching and signal integrity. The PAT-1+ is a surface-mount device, ideal for applications where precise attenuation is needed and space is limited.

Applications:

  • Signal leveling in communication systems
  • Impedance matching
  • Reducing signal power to prevent overload
  • Calibration setups
  • Testing and measurement equipment

Features:

  • Precise attenuation value
  • Wide frequency range
  • Excellent VSWR
  • Surface mount package
  • Rugged construction

Benefits:

  • Accurate signal level control, ensuring optimal performance of sensitive circuits.
  • Maintains signal integrity due to its excellent VSWR, minimizing signal reflections.
  • Easy integration into surface mount designs because of its compact size.
  • Reliable performance over a broad range of frequencies.
  • Durable construction ensures long-term reliability in various operating conditions.

Additional Details:

The PAT-1+ offers a nominal attenuation of 1 dB. It operates over a wide frequency range, typically from DC to several GHz (consult the datasheet for the exact frequency range). It has a VSWR typically better than 1.2:1, ensuring minimal signal reflections. The device is designed to handle a maximum input power of 0.5W. Its operating temperature range is typically from -55°C to +100°C. The surface-mount package allows for automated assembly, reducing manufacturing costs. The attenuator is built with high-quality materials to ensure long-term stability and reliability.

The PAT-1+ is a critical component in many RF and microwave systems, providing precise attenuation while maintaining signal integrity. Its compact size and surface-mount design make it easy to integrate into modern electronic designs. The attenuator's robust construction ensures reliable performance even in harsh operating environments. Its precise attenuation value makes it ideal for applications requiring accurate signal level control.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
SHARC Processor
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8032 $58.8192
13+ $8.0436 $104.5668
20+ $7.7923 $155.8460
27+ $7.5409 $203.6043
35+ $7.2896 $255.1360
46+ $6.5355 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,932 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess