STMicroelectronics 3NC60FP - Power MOSFET
The 3NC60FP from STMicroelectronics is a robust and efficient Power MOSFET designed to deliver high performance for a wide range of applications. This device is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance and switching performance, making it an ideal choice for power supply and conversion systems.
Key Features
- High Voltage Capability: The 3NC60FP is capable of withstanding high voltages, making it suitable for applications that require a high breakdown voltage.
- Low On-Resistance: This Power MOSFET features a low on-state resistance (RDS(on)), which enhances its efficiency by minimizing conduction losses.
- Fast Switching Speed: The device's fast switching characteristics ensure reduced switching losses, which is crucial for high-frequency operations.
- Enhanced Thermal Performance: With an excellent thermal design, the 3NC60FP can operate at higher temperatures, ensuring reliability and longevity in demanding conditions.
- Zener-Protected: The gate-source of this MOSFET is protected by an integrated Zener diode, providing protection against electrostatic discharge and enhancing the device's ruggedness.
Applications
The 3NC60FP is versatile and can be used in a variety of applications, including:
- Switch Mode Power Supplies (SMPS)
- LED Lighting
- DC-DC Converters
- Motor Control Circuits
- High-Efficiency Power Management Solutions
Product Specifications
With a drain-source voltage (VDSS) of 600V and a continuous drain current (ID) of up to 3A, the 3NC60FP is a powerful component for managing high-voltage and current levels. Its TO-220FP package ensures easy integration into various circuit designs while providing adequate heat dissipation.
STMicroelectronics' commitment to quality and performance is evident in the 3NC60FP Power MOSFET, making it a reliable choice for designers and engineers looking to optimize their power management systems.