EN
  • EN
  • DE

1N5378BG

Part No 1N5378BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 100V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 39 Weeks
Features Zener Diode 100 V 5 W ±5% Through Hole Axial
Manufacturer ON Semiconductor
Package Bulk
Operating Temperature Range -65°C ~ 200°C
Mounting Through Hole
Package T-18, Axial
Case / Package Axial
Family Name 1N5378
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1N5378BG-ND, 1N5378BGOS
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905708-1N5378BG
Ultra Librarian 3D Model Ultra Librarian 1N5378BG CAD Model

Description

The 1N5378BG is a robust and reliable Zener diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This electronic component is designed to provide precision voltage regulation and is commonly utilized in a wide range of applications, including power supplies, voltage references, and protection circuits.

Key Features

  • Voltage Regulation: The 1N5378BG offers a Zener voltage of 100V, making it suitable for high-voltage applications that require a stable reference voltage.
  • Power Dissipation: With a power dissipation capability of 5W, this Zener diode can handle significant power levels, making it ideal for more demanding electronic circuits.
  • Package: Encased in a DO-201AE package, the 1N5378BG is designed for through-hole mounting, ensuring easy integration into a variety of printed circuit boards (PCBs).
  • Tolerance: It features a standard tolerance of ±5%, providing a balanced compromise between precision and cost-effectiveness.
  • Operating Temperature Range: This component can operate over a wide temperature range from -65°C to +200°C, ensuring reliability and performance under extreme conditions.

Applications

The 1N5378BG's ability to provide a precise voltage reference makes it a versatile component across various sectors. Some common applications include:

  • Telecommunications equipment
  • Industrial electronics
  • Consumer electronics
  • Automotive systems
  • Medical devices

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the 1N5378BG is no exception. Each diode is subject to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the performance and longevity of this Zener diode when incorporated into their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess