EN
  • EN
  • DE

AZ4558BMTR-E1

Part No AZ4558BMTR-E1
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Diodes Incorporated
Win Source Part Number 221894-AZ4558BMTR-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ4558BMTR-E1 CAD Model

Description

Diodes Incorporated AZ4558BMTR-E1

The AZ4558BMTR-E1 is a high-performance dual operational amplifier (op-amp) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products. This particular op-amp is part of their extensive range of analog, discrete, logic, and mixed-signal semiconductors that cater to various electronic applications.

The AZ4558BMTR-E1 is characterized by its low noise operation, high voltage gain, and stable performance, making it an ideal choice for audio pre-amplification, active filters, and other signal processing applications. It is designed to offer designers a balance between performance and cost-effectiveness.

Key Features:

  • Low Noise: The AZ4558BMTR-E1 boasts a low noise density, which is crucial for maintaining signal integrity in sensitive audio and instrumentation applications.
  • High Gain Bandwidth: This op-amp provides a high gain bandwidth product, ensuring ample bandwidth for a wide range of applications.
  • Power Supply Flexibility: It operates from a single or dual power supply, with a wide range of voltages from ±3V to ±18V, providing versatility in various circuit designs.
  • Stable Performance: With its internally compensated design, the AZ4558BMTR-E1 ensures stability and reliability across different operating conditions.
  • Dual Amplifier Configuration: The dual op-amp configuration allows for compact circuit designs, saving space and reducing component count in complex circuits.

Package and Availability:

The AZ4558BMTR-E1 comes in a surface-mount package that is RoHS compliant, ensuring adherence to environmental regulations. The package is designed for optimal thermal performance and space-saving on PCBs. Diodes Incorporated provides this op-amp in tape and reel form, making it suitable for automated assembly processes and mass production.

Applications:

  • Audio Pre-Amplifiers and Mixers
  • Active Filters
  • Signal Conditioning
  • Voltage Followers
  • Integrator or Differentiator Circuits

The AZ4558BMTR-E1 from Diodes Incorporated represents a reliable and cost-effective solution for designers who require a dual operational amplifier that does not compromise on quality and performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess