EN
  • EN
  • DE

VIPER15LN

Part No VIPER15LN
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 136kHz 7-DIP
Manufacturer STMicroelectronics
Series VIPer™ plus
Package Tube
Part Status Obsolete
Supply Voltage 8.5V ~ 23.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm), 7 Leads
Case / Package 7-DIP
Family Name VIPER15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1805-VIPER15LN, -497-8738-5, 497-8738-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902569-VIPER15LN
Ultra Librarian 3D Model Ultra Librarian VIPER15LN CAD Model

Description

STMicroelectronics VIPER15LN - High-Voltage Converter

The VIPER15LN from STMicroelectronics is a robust and efficient offline high-voltage converter that is part of the VIPerPlus family. This powerful device integrates an 800 V avalanche-rugged MOSFET with PWM (Pulse Width Modulation) current-mode control, making it an excellent choice for a wide range of power supply applications. The VIPER15LN is designed to deliver a compact and cost-effective solution for power supplies, offering a minimal component count and enhanced reliability.

One of the standout features of the VIPER15LN is its ability to operate over a wide input voltage range, which ensures flexibility in various application scenarios. The device is capable of providing a constant output power with an extended range of input voltages, which is particularly useful for fluctuating mains supplies. Additionally, the VIPER15LN boasts advanced protection features, including overload protection, overvoltage protection, and thermal shutdown with hysteresis, which safeguard the device and the system it powers against a variety of fault conditions.

The energy-efficient nature of the VIPER15LN is highlighted by its low power consumption under standby conditions, which makes it suitable for designs that require compliance with energy-saving standards. Furthermore, the built-in soft-start function reduces the stress on the system during the startup phase, thereby enhancing the longevity of the product.

Another advantage of the VIPER15LN is its integrated frequency jittering, which significantly reduces the electromagnetic interference (EMI) generated by the converter. This feature simplifies the design of EMI filters and helps in meeting regulatory standards for electromagnetic compatibility (EMC).

Designed with practicality in mind, the VIPER15LN is available in a compact DIP-7 or SO-16N package, which is ideal for applications with limited PCB space. Whether it's for power adapters, auxiliary supplies, or other AC/DC converter applications, the VIPER15LN is a versatile and reliable choice that engineers can depend on for efficient power conversion.

Overall, the VIPER15LN is a testament to STMicroelectronics' commitment to providing innovative power solutions that combine performance, efficiency, and reliability for a diverse array of electronic applications.

You May Also Be Interested in

Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9397 $51.6835
130+ $0.7710 $100.2300
205+ $0.7469 $153.1145
280+ $0.7228 $202.3840
360+ $0.6988 $251.5680
480+ $0.6265 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess