EN
  • EN
  • DE

LTC2918CCDB

Part No LTC2918CCDB
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case QFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754436-LTC2918CCDB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2918CCDB CAD Model

Description

The LTC2918CCDB is a precision voltage monitor from Linear Technology, designed for systems that require monitoring of multiple supply voltages. This high-performance integrated circuit (IC) can monitor up to four voltage inputs, making it an ideal solution for a variety of applications including computer systems, power supply systems, and industrial equipment where accurate voltage monitoring is critical for reliable operation.

Key Features

  • Quad Input Voltage Monitoring: The LTC2918CCDB can monitor four different voltage inputs simultaneously, providing flexibility for systems with multiple power rails.
  • Adjustable Thresholds: Each of the four inputs can have its threshold set independently via external resistive dividers, allowing for precise customization to specific system requirements.
  • Wide Input Voltage Range: This device is capable of monitoring voltage levels from 0.4V to 5.5V, accommodating a broad range of power supply voltages.
  • Low Quiescent Current: With a low operating current, the LTC2918CCDB is suitable for power-sensitive applications, helping to conserve energy and extend battery life in portable devices.
  • Glitch Filter: Each input features a glitch filter to prevent false triggering from transient voltage spikes, ensuring stable and reliable operation.
  • Output Status Indicators: The IC provides an open-drain output for each channel, which can be used to drive LEDs or interface with a microcontroller for status indication or system control.

Package and Temperature Range

The LTC2918CCDB is offered in a compact, 12-lead DFN package (3mm x 3mm), which is ideal for space-constrained applications. It operates over a temperature range of -40°C to +85°C, ensuring performance in harsh environments.

Applications

With its ability to monitor multiple voltages and its robust feature set, the LTC2918CCDB is well-suited for a variety of critical applications, including:

  • Power Supply Monitoring
  • Computer Systems
  • Network Servers
  • Telecom Equipment
  • Industrial Control Systems

Whether you are designing a complex server system or a simple power supply, the LTC2918CCDB provides the accuracy, flexibility, and reliability needed to ensure your system operates within its intended voltage parameters.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess