EN
  • EN
  • DE

2N6284

Part No 2N6284
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(20A,160W) | TRANS NPN DARL 100V 20A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 20A
Voltage - Collector Emitter Breakdown (Maximum) 100V
Vce Saturation (Maximum) at Ib, Ic 3V at 200mA, 20A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 750 at 10A, 3V
Maximum Power 160W
Temperature Range - Operating 200°C
Mounting Style Chassis Mount
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-3
Family Part Number 2N6284
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1124093-2N6284
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian 2N6284 CAD Model

Description

The 2N6284 is a robust silicon NPN power transistor designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-power transistor is specifically engineered for a wide range of applications that require reliable and efficient power control and amplification.

Key Features

  • High Current Capacity: The 2N6284 is capable of handling high collector currents up to 20A, making it suitable for high-power switching and amplification applications.
  • High Voltage Rating: With a collector to emitter voltage (VCEO) of 80V, this transistor can safely operate at higher voltages, which is essential for industrial and commercial power systems.
  • Complementary PNP Type: The 2N6284 has a complementary PNP type, the 2N6287, allowing for flexibility in designing push-pull amplifiers and other complementary circuits.
  • Low Saturation Voltage: The device features a low collector-emitter saturation voltage, which reduces power losses and improves efficiency in switching applications.

Applications

The 2N6284 is versatile and can be used in a variety of applications, including:

  • Audio power amplifiers
  • Switching regulators
  • DC-DC converters
  • Motor controls
  • Power inverters

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 2N6284 is built to meet stringent quality standards, ensuring reliable performance even in harsh conditions. It is designed for a wide operating temperature range, making it suitable for industrial environments.

Technical Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 80V Collector Current (IC) 20A Power Dissipation (PD) 160W Operating Temperature Range (TJ) -65°C to +200°C Package Type TO-3

For detailed product specifications, technical datasheets, and support, visit the STMicroelectronics official website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.7128
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7201 $51.6819
45+ $2.2318 $100.4310
70+ $2.1621 $151.3470
96+ $2.0924 $200.8704
124+ $2.0226 $250.8024
166+ $1.8134 $301.0244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,124 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess