Products specifications Report Issue?

Reference Date Code 1101+Rohs
Reference case SOT-1061
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733296-PBSS8510PA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PBSS8510PA
Introduction Date May 10, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian PBSS8510PA CAD Model

Description

The NXP PBSS8510PA is a state-of-the-art, high-performance PNP transistor designed to deliver exceptional efficiency and power handling capabilities. This advanced semiconductor device is part of NXP's portfolio of low V<sub>CESAT (Collector-Emitter Saturation Voltage) transistors, which are optimized for low voltage applications requiring high current conduction and fast switching speeds.

Key Features

  • Low Collector-Emitter Saturation Voltage: The PBSS8510PA offers a very low collector-emitter saturation voltage, which reduces power loss and improves overall energy efficiency in circuit operation.
  • High Current Handling: With the ability to handle high continuous collector currents (I<sub>C), this transistor is suitable for demanding applications that require robust current conduction.
  • High-Speed Switching: The fast switching capabilities of the PBSS8510PA make it an ideal choice for high-speed circuit designs, contributing to improved performance and reduced switching losses.
  • High H<sub>FE (Current Gain): This transistor provides a high current gain bandwidth product, ensuring efficient operation even at higher frequencies.

Applications

The NXP PBSS8510PA is versatile and can be used in a wide range of applications, including:

  • Power management circuits
  • DC-DC converters
  • Motor control systems
  • Load switches
  • Signal processing
  • Amplification stages in audio systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 10 V Collector Current (I<sub>C) 5.5 A Power Dissipation (P<sub>D) 1.25 W Collector-Emitter Saturation Voltage (V<sub>CESAT) 20 mV at 5 A Current Gain Bandwidth Product (f<sub>T) 170 MHz

Engineers and designers looking for a reliable and efficient PNP transistor for their power-sensitive applications will find the NXP PBSS8510PA to be a superior choice, offering both high performance and durability.

You May Also Be Interested in

ON Semiconductor
TRANSISTOR / Bipolar (BJT) Transistor
Lowest to $0.0980
ECAD model for 2SC2812-5-TB-E
Fairchild/ON Semiconductor
TRANS NPN 30V 0.1A SOT23-3 / Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 200 mW Surface Mount SOT-23
Lowest to $0.0073
ECAD model for BC848B
Microchip Technology
POWER BJT
Need more? Email Us
ECAD model for 2N6285
Microchip Technology
TRANS NPN 80V 2A TO39
Need more? Email Us
ECAD model for JAN2N5154
ON Semiconductor
Complementary Plastic Power Transistors | TRANS PNP 25V 5A DPAK
Need more? Email Us
ECAD model for MJD210RL
Infineon Technologies
IGBT 1200V 20A 100W TO247AC
Lowest to $11.3691
ECAD model for IRG4PH30K
Central Semiconductor Corp
High Voltage Transistors | THROUGH-HOLE TRANSISTOR-SMALL SI
Lowest to $0.0559
ECAD model for 2N6520
Fairchild/ON Semiconductor
TRANS NPN 15V 0.3A TO92-3
Need more? Email Us
ECAD model for 2N5772
ON Semiconductor
NPN SILICON TRANSISTOR / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for 2SC4075D

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7879 $52.6669
23+ $4.4849 $103.1527
35+ $4.3334 $151.6690
50+ $4.0304 $201.5200
65+ $3.8788 $252.1220
81+ $3.7273 $301.9113
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention