EN
  • EN
  • DE

24C326

Part No 24C326
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1187094-24C326
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C326 CAD Model

Description

STMicroelectronics' 24C326 is a state-of-the-art integrated circuit designed for sophisticated electronic applications. This product is part of ST's extensive EEPROM (Electrically Erasable Programmable Read-Only Memory) portfolio, which is renowned for its high reliability and performance. The 24C326 offers a substantial 32Kb (kilobit) storage capacity, making it suitable for a wide range of data storage applications.

Key Features

  • Memory Size: The 24C326 provides 32Kb of non-volatile memory, ensuring data retention without the need for a continuous power supply.
  • Interface: It utilizes an I²C serial interface, allowing for easy integration into most microcontroller-based systems with minimal pin usage.
  • Write Cycle Time: Fast write cycle times enable efficient data handling, increasing the overall performance of the systems it is integrated with.
  • Operating Voltage: The device operates across a wide voltage range, accommodating various application requirements and ensuring compatibility with both 5V and lower voltage systems.
  • Endurance: High write endurance levels guarantee a long operational lifespan, even in environments where data is frequently updated.

Applications

The versatility of the 24C326 makes it an ideal choice for numerous applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Healthcare Devices
  • Smart Metering
  • Internet of Things (IoT) Devices

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The 24C326 EEPROM is manufactured with rigorous standards, ensuring that it meets the demands of even the most critical applications. It is designed with longevity in mind, providing a reliable storage solution over an extended product life cycle.

Environmental Considerations

The 24C326 is designed with environmental responsibility in mind. It adheres to international standards for RoHS compliance, ensuring that it is free from hazardous substances and suitable for use in a wide range of markets worldwide.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Microchip Technology
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess