EN
  • EN
  • DE

24164W6

Part No 24164W6
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1156390-24164W6
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24164W6 CAD Model

Description

The 24164W6 is a cutting-edge integrated circuit produced by STMicroelectronics, a leader in semiconductor solutions. This product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and performance.

Key Features

  • High Storage Capacity: The 24164W6 boasts a significant amount of non-volatile memory storage, making it ideal for applications that require data retention even after power is cycled.
  • Robust Data Retention: With its advanced technology, this product ensures data is preserved reliably over extensive periods, minimizing data corruption risks.
  • Low Power Consumption: It is designed to be energy-efficient, which is crucial for battery-powered devices, contributing to longer battery life and reduced environmental impact.
  • Wide Operating Temperature Range: This device can operate effectively across a broad range of temperatures, making it suitable for harsh environments and outdoor applications.
  • Compatibility: The 24164W6 is compatible with a wide array of microcontrollers and processors, ensuring easy integration into existing systems.

Applications

STMicroelectronics' 24164W6 is versatile, finding its use in various sectors such as automotive, industrial, telecommunications, healthcare, and consumer electronics. It is particularly well-suited for:

  • Data logging systems
  • Complex embedded systems
  • Portable devices
  • IoT devices
  • High-performance computing applications

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the 24164W6 is no exception. The product undergoes rigorous testing and quality assurance processes to ensure it meets the highest standards. Customers can trust in the reliability and longevity of this component, backed by STMicroelectronics' reputation in the industry.

Technical Support and Resources

Comprehensive technical support is provided for the 24164W6, including detailed datasheets, application notes, and design resources. STMicroelectronics also offers customer support and a community forum for any additional assistance required, ensuring developers can leverage the full potential of the product in their applications.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG 20POS 2.50MM / 20 Rectangular Connectors - Housings Receptacle Black 0.098" (2.50mm)
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER, CMN CTHD, 7A, D-PAK; Diode Type: Schottky; Leaded Process Compatible: Yes ; RoHS Compliant: Yes
Lowest to $0.5047
Hammond Manufacturing
Hammond 20 AMP POWER BAR, 8 OUTLETS Part Number 1589H48C1 [UPC 62398019649 ]
Need more? Email Us
Panjit
Need more? Email Us
Broadcom Limited
PROG 16BITS MAGNETIC ENCODER QFN / Rotary Encoder Magnetic 4096 SSI Vertical
Lowest to $12.8715
Averlogic
You deserve it
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess