Product Overview: 1N5822 SS24 Schottky Diode
The 1N5822 SS24 is a robust and efficient Schottky diode from STMicroelectronics, renowned for its exceptional performance in a variety of applications. This diode is designed to offer a low voltage drop and fast switching capabilities, making it an ideal choice for high-efficiency power management tasks.
Key Features
- Low Forward Voltage Drop: The 1N5822 SS24 is characterized by its low forward voltage drop, which typically stands at 0.525V at 3A. This feature ensures that the power loss is minimal during operation, enhancing overall efficiency.
- High Current Capability: With a forward current rating of up to 3A, this diode can handle significant current, making it suitable for high-power applications.
- Guard Ring Die Construction: The guard ring die construction provides exceptional transient voltage protection, ensuring the diode's reliability and longevity even in the most demanding situations.
- High Surge Capability: The diode can withstand high surge currents, which is essential for applications that experience frequent power spikes.
Applications
The 1N5822 SS24 Schottky diode is versatile and can be used in various electronic circuits and systems, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC converters
- Low voltage, high frequency inverters
Product Specifications
The 1N5822 SS24 Schottky diode boasts impressive technical specifications:
- Package: DO-201AD
- Peak Repetitive Reverse Voltage: 40V
- Average Rectified Forward Current: 3A
- Operating Junction Temperature Range: -65°C to 125°C
- Storage Temperature Range: -65°C to 150°C
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The 1N5822 SS24 Schottky diode is no exception, manufactured with the highest standards to ensure reliable performance and durability over its operational lifespan.
Whether you're designing power supply units, looking for efficient rectification, or need a reliable component for high-speed switching, the 1N5822 SS24 from STMicroelectronics is an excellent choice that combines performance, efficiency, and reliability.