EN
  • EN
  • DE

STPS20150CR

Part No STPS20150CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 150V I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150V
Current - Average Rectified (Io) (per Diode) 10A
Voltage - Forward (Vf) (Max) @ If 920mV @ 10A
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 5μA @ 150V
Operating Temperature - Junction 175°C (Max)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 212374-STPS20150CR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STPS20150CR CAD Model

Description

STPS20150CR Schottky Rectifier

The STPS20150CR is a high-performance Schottky rectifier designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This rectifier is engineered to meet the rigorous demands of high-efficiency power supply applications, making it an ideal choice for a variety of electronic devices.

The STPS20150CR boasts a repetitive peak reverse voltage (VRRM) of 150 volts and an average forward current (IF(AV)) of 20 amperes, providing a robust solution for power conversion. Its low forward voltage drop (VF) enhances system efficiency by minimizing power losses during the conduction phase, which is particularly beneficial for high-current applications.

This rectifier is housed in a TO-220AB package, which offers excellent thermal performance and is suitable for through-hole mounting, providing ease of integration into a wide range of circuit designs. The package is designed to handle high levels of heat dissipation, ensuring reliable operation even under challenging thermal conditions.

The STPS20150CR is characterized by its fast switching capabilities, which make it an excellent choice for high-frequency operations. The device's low switching losses contribute to its overall efficiency, enabling it to support energy-sensitive applications without compromising performance.

Additionally, the STPS20150CR features a guard ring for enhanced ruggedness and long-term reliability. This protection is crucial for preventing premature failure due to voltage spikes or other transient events that can occur in electrical circuits. The guard ring also improves the device's ability to handle reverse energy conditions, further solidifying its role as a dependable component in power supply designs.

STMicroelectronics has designed the STPS20150CR with the needs of modern electronics in mind. Whether it's for use in switch-mode power supplies (SMPS), free-wheeling diodes, or polarity protection applications, this Schottky rectifier is an excellent choice for designers looking to enhance efficiency and reliability in their products.

Overall, the STPS20150CR from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top contender for engineers and electronics designers seeking a high-quality power rectification solution.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3450 $60.5250
105+ $1.1036 $115.8780
165+ $1.0692 $176.4180
225+ $1.0346 $232.7850
290+ $1.0002 $290.0580
390+ $0.8967 $349.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,165 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess