EN
  • EN
  • DE

STC89C58RD+40I-PLCC44

Part No STC89C58RD+40I-PLCC44
Manufacturer STC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839005-STC89C58RD+40I-PLCC44
Ultra Librarian 3D Model Ultra Librarian STC89C58RD+40I-PLCC44 CAD Model

Description

The STC89C58RD+40I-PLCC44 is a single-chip 8-bit microcontroller belonging to the STC89 series, manufactured by STC Micro. It's based on the enhanced 8051 architecture, offering a robust feature set suitable for a wide range of embedded applications. This particular variant comes in a PLCC44 (Plastic Leaded Chip Carrier) package, which is suitable for socketed mounting or surface mounting.

Applications:

  • Industrial Control Systems: Used in motor control, process automation, and machine control.
  • Consumer Electronics: Found in home appliances, remote controls, and electronic toys.
  • Instrumentation: Employed in data acquisition systems, sensor interfaces, and measurement devices.
  • Communication Systems: Utilized in serial communication devices, modems, and network interfaces.
  • Security Systems: Integrated into alarm systems, access control systems, and surveillance equipment.

Features:

  • Enhanced 8051 Core: Provides faster instruction execution and improved performance compared to the standard 8051.
  • 8KB Flash Memory: Offers ample space for program storage.
  • 512 Bytes RAM: Provides sufficient memory for data storage and manipulation.
  • 32 Programmable I/O Lines: Allows for flexible interfacing with external devices.
  • Three 16-bit Timers/Counters: Enables precise timing control and event counting.
  • UART Serial Communication: Facilitates serial data transfer with other devices.
  • SPI Interface: Supports synchronous serial communication.
  • Watchdog Timer: Enhances system reliability by preventing program crashes.
  • Power-Down Modes: Reduces power consumption in idle states.
  • Interrupt System: Supports multiple interrupt sources for responsive event handling.

Benefits:

  • High Performance: The enhanced 8051 core ensures efficient execution of complex tasks.
  • Ease of Use: The familiar 8051 architecture simplifies programming and development.
  • Flexibility: The programmable I/O lines and various communication interfaces enable versatile system design.
  • Reliability: The watchdog timer and power-down modes contribute to robust system operation.
  • Cost-Effectiveness: Provides a balanced feature set at a competitive price point.

Additional Details:

The STC89C58RD+40I operates at a maximum frequency of 40MHz. It requires a supply voltage of 5V. The operating temperature range is typically -40°C to +85°C, indicated by the 'I' in the part number. The PLCC44 package provides a convenient and reliable mounting option. The 'RD+' indicates the presence of a larger flash memory compared to earlier versions and an enhanced feature set.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4379 $64.7055
100+ $1.1799 $117.9900
155+ $1.1430 $177.1650
210+ $1.1062 $232.3020
275+ $1.0692 $294.0300
365+ $0.9587 $349.9255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess