The STC12C5A16S2-35I-PDIP40 is a single-chip microcontroller (MCU) manufactured by STC Microcontroller. It features an enhanced 8051 core, offering a balance of processing speed, low power consumption and strong anti-interference capabilities. The PDIP40 package refers to a 40-pin Plastic Dual In-Line Package.
Applications
- Industrial control
- Consumer electronics
- Instrumentation
- Home automation
- Educational projects
Features
- Enhanced 8051 core (1T architecture)
- 16KB Flash memory
- 1280 bytes SRAM
- Operating Voltage: 3.3V - 5.5V
- Operating Frequency: Up to 35MHz
- 40 Programmable I/O Ports
- Two 16-bit Timers/Counters
- Programmable Watchdog Timer (WDT)
- Power-down Modes: Idle and Power-down
- UART (Universal Asynchronous Receiver/Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)
- 8-channel 10-bit ADC (Analog-to-Digital Converter)
- Low Voltage Reset (LVR) / Low Voltage Detect (LVD)
Benefits
- High performance: The enhanced 8051 core architecture provides faster instruction execution.
- Large memory capacity: Offers sufficient flash memory and SRAM for a range of embedded applications.
- Versatile communication interfaces: Supports UART, SPI, and I2C for interfacing with various peripherals.
- Flexible I/O configuration: 40 Programmable I/O pins allow for adaptable control and monitoring capabilities.
- Robust operation: Watchdog timer and LVR/LVD protect against errors and ensure reliable operation.
- Easy prototyping: PDIP package facilitates easy prototyping and development on breadboards.
- Low power consumption: Enables use in battery-powered or energy-efficient designs.
Additional Details
The STC12C5A16S2 series is suitable for projects demanding good processing capabilities and various communication interfaces. The 35I indicates a 35MHz clock speed and industrial temperature range. The PDIP40 package is through-hole, making it very easy to use in prototyping and hobbyist projects.