The STC11F16XE-35I-LQFP44 is a single-chip microcontroller (MCU) produced by STC Micro. It's based on an enhanced 8051 core and offers a variety of features suitable for embedded control applications. The LQFP44 package provides a compact footprint for surface mount assembly.
Applications
- Industrial control systems
- Consumer electronics
- Instrumentation
- Motor control
- Security systems
Features
- Enhanced 8051 core
- 16KB Flash memory for program storage
- 1280 bytes of SRAM
- Operating voltage: 3.3V - 5.5V
- Operating frequency: Up to 35MHz
- 32 Programmable I/O ports
- Two 16-bit timers/counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- SPI (Serial Peripheral Interface)
- PWM (Pulse Width Modulation) outputs
- Interrupt controller with multiple interrupt sources
- Power-down modes for low power consumption
- LQFP44 package
Benefits
- High performance: The enhanced 8051 core and high operating frequency enable efficient execution of control algorithms.
- Large memory capacity: The 16KB Flash and 1280 bytes of SRAM provide ample space for program code and data storage.
- Versatile peripherals: The UART, SPI, and PWM modules facilitate communication with other devices and control of external hardware.
- Low power consumption: The power-down modes minimize energy usage in battery-powered applications.
- Easy to use: The 8051 architecture is well-established and supported by a wide range of development tools.
Additional Details
The STC11F16XE series microcontrollers are commonly used in cost-sensitive applications requiring reliable performance. The LQFP44 package allows for efficient PCB assembly. It is important to consult the STC datasheet for complete electrical characteristics, timing diagrams, and pinout information to ensure proper implementation.