The STC12C5624AD-35I-SOP32 is a single-chip microcontroller (MCU) manufactured by STC Microcontroller. This device is based on the enhanced 8051 architecture and provides a blend of high processing speed, low power consumption, and strong resistance to interference. The SOP32 package refers to a 32-pin Small Outline Package.
Applications
- Industrial control systems
- Consumer electronics
- Instrumentation
- Motor control
- Small appliances
Features
- Enhanced 8051 core, with instructions executing in 1 to 12 clock cycles
- 24KB Flash memory for program storage
- 1280 bytes of SRAM for data storage
- Operating voltage: 3.3V - 5.5V
- Operating frequency: Up to 35 MHz
- 32 Programmable I/O pins
- Two 16-bit Timers/Counters
- Programmable Watchdog Timer (WDT)
- Power-down modes: Idle mode and Power-down mode
- UART serial communication interface
- SPI serial communication interface
- I2C serial communication interface
- 8-channel, 10-bit Analog-to-Digital Converter (ADC)
- Low Voltage Reset (LVR)
- Low Voltage Detector (LVD)
Benefits
- High performance: Enhanced 8051 core enables faster instruction execution.
- Large memory capacity: 24KB Flash and 1280 bytes of SRAM allow for more complex applications.
- Versatile communication interfaces: UART, SPI, and I2C interfaces enable communication with a wide range of peripherals.
- Flexible I/O configuration: 32 programmable I/O pins provide versatile connectivity.
- Robust operation: Watchdog timer and low voltage reset/detector ensure reliable operation.
- Low power consumption: Suitable for low-power applications.
- Cost-effective: Offers a good balance of features and price.
Additional Details
The STC12C5624AD series is commonly found in applications requiring more Flash memory than the STC12C5620AD. The '35I' indicates a 35MHz maximum clock speed and industrial temperature range. The SOP32 package is a surface-mount package that provides a good compromise between size and ease of soldering.