The STC12C5604AD-35I-TSSOP20 is a microcontroller from STC Micro featuring an enhanced 8051 core. It's designed for embedded systems requiring analog-to-digital conversion capabilities and a compact footprint. The TSSOP20 package (Thin Shrink Small Outline Package with 20 pins) provides a small form factor suitable for space-constrained applications.
Applications
- Portable instrumentation
- Compact sensor interfaces
- Small industrial control units
- Wearable devices
- Data logging systems
Features
- Enhanced 8051 core
- 4KB Flash memory for program storage
- 256 bytes of SRAM
- Operating voltage: 3.3V - 5.5V
- Operating frequency: Up to 35MHz
- 15 Programmable I/O ports
- Two 16-bit timers/counters
- UART (Universal Asynchronous Receiver/Transmitter) for serial communication
- PWM (Pulse Width Modulation) outputs
- 8-channel 10-bit ADC (Analog-to-Digital Converter)
- Interrupt controller with multiple interrupt sources
- Power-down modes for low power consumption
- TSSOP20 package
Benefits
- Compact Size: The TSSOP20 package allows for integration into very small devices.
- Integrated ADC: The 8-channel 10-bit ADC simplifies interfacing with analog sensors.
- 8051 Core: Based on the widely used 8051 architecture, facilitating ease of development.
- Versatile Peripherals: Includes essential peripherals like UART, PWM, and ADC.
- Low Power Consumption: Power-down modes help conserve energy in battery-powered devices.
Additional Details
The STC12C5604AD series is well-suited for applications prioritizing small size and analog input capabilities. It's commonly used in portable devices, sensor interfaces, and compact industrial control units. Always consult the STC datasheet for complete electrical specifications, timing diagrams, ADC performance, and pinout information before designing with this microcontroller.