The TUSD15FB is a Transient Voltage Suppressor (TVS) diode array manufactured by StarHope. This component offers robust protection against electrostatic discharge (ESD) and other transient voltage threats for sensitive electronic circuits. It is engineered with a focus on providing effective clamping performance while maintaining a compact form factor.
Applications:
- General purpose I/O protection
- Data lines
- Microcontroller protection
- Portable devices
- Communication equipment
Features:
- High ESD immunity, exceeding industry standards for reliable protection.
- Low clamping voltage, minimizing stress on protected components during transient events.
- Fast response time, quickly reacting to transient voltages to prevent damage.
- Small footprint, enabling integration into space-constrained designs.
- Multiple channels for simultaneous protection of several lines.
Benefits:
- Enhanced protection: Safeguards electronic circuits from damage due to ESD and voltage transients.
- Increased reliability: Improves the overall robustness and lifespan of electronic products.
- Simplified design: Facilitates easy integration into existing circuit layouts.
- Reduced downtime: Minimizes failures related to transient voltage events.
- Cost savings: Prevents costly repairs and replacements due to ESD damage.
Additional Details:
The TUSD15FB typically offers ESD protection up to ±30kV contact discharge as per IEC 61000-4-2. Its specific clamping voltage and peak pulse current handling capabilities can be found in the device's datasheet. The number of protected channels varies with configuration. This device is typically offered in a surface-mount package for automated assembly. Proper layout and grounding techniques are critical for optimal ESD protection performance.