EN
  • EN
  • DE

TUSD05CB

Part No TUSD05CB
Manufacturer StarHope
Catalog Electronic Wholesale
Description Bidirectional TVS Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1275005-TUSD05CB
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSD05CB CAD Model

Description

The TUSD05CB is a Transient Voltage Suppressor (TVS) diode array manufactured by StarHope. It is designed to protect sensitive electronic components from electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. This device is typically used to protect data and signal lines in various electronic devices.

Applications

  • USB ports
  • Ethernet ports
  • HDMI ports
  • RS-232 interfaces
  • Microcontroller I/O pins

Features

  • Transient Voltage Suppressor (TVS) Diode Array
  • Low clamping voltage
  • Fast response time
  • Provides ESD protection according to IEC 61000-4-2 standard
  • Provides EFT protection according to IEC 61000-4-4 standard
  • Low capacitance
  • Small package size (e.g., SOT-23 or similar)
  • RoHS compliant

Benefits

  • ESD Protection: Protects sensitive electronic components from damage due to electrostatic discharge events.
  • Surge Protection: Safeguards against electrical fast transients and surge voltages.
  • Low Clamping Voltage: Limits the voltage across the protected component to a safe level.
  • Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines.
  • Compact Size: Saves board space in space-constrained applications.
  • Enhanced Reliability: Improves the overall reliability and lifespan of electronic devices.

Additional Details

The TUSD05CB operates by clamping the voltage on the protected line to a safe level when a transient voltage exceeds its breakdown voltage. The low clamping voltage ensures that the protected components are not subjected to excessive voltage stress. The fast response time allows the device to quickly react to transient events, preventing damage. The device's low capacitance is crucial for protecting high-speed data lines, as excessive capacitance can degrade signal integrity. The specific package type (e.g., SOT-23) varies depending on the manufacturer and model. It's important to choose a TVS diode array with appropriate breakdown voltage, clamping voltage, and capacitance for the specific application. Proper PCB layout is essential to ensure effective ESD and surge protection. The TUSD05CB offers a cost-effective solution for protecting electronic devices from transient voltage events.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess