Products specifications

Manufacturer StarHope
Win Source Part Number 1266792-TESD24K4U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD24K4U CAD Model

Description

The TESD24K4U is a transient voltage suppressor (TVS) diode array manufactured by StarHope. It is specifically designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. The array structure allows for the simultaneous protection of multiple lines, making it ideal for safeguarding interfaces like USB, HDMI, and Ethernet.

Applications

  • USB Interfaces: Providing ESD protection for USB ports in computers, laptops, and peripherals.
  • HDMI Interfaces: Shielding HDMI ports in TVs, monitors, and other multimedia devices.
  • Ethernet Interfaces: Protecting Ethernet ports in network devices, routers, and switches.
  • Keypad/Button Arrays: Safeguarding multiple keypad or button inputs from ESD strikes.
  • General I/O Protection: Protecting any multi-line I/O interface from transient voltage threats.

Features

  • Multi-Line Protection: Simultaneously protects multiple lines with a single device, simplifying design.
  • Low Clamping Voltage: Minimizes the voltage stress experienced by the protected components.
  • Fast Response Time: Quickly clamps transient voltages, providing immediate protection.
  • Small Package Size: Available in compact surface-mount packages for space-constrained applications.
  • RoHS Compliant: Adheres to environmental regulations restricting hazardous substances.

Benefits

  • Improved System Reliability: Protects against ESD damage, increasing the lifespan and reliability of electronic devices.
  • Reduced Downtime: Prevents system failures and malfunctions caused by transient voltage events.
  • Cost Savings: Minimizes the need for repairs and replacements due to ESD-related damage.
  • Simplified PCB Layout: Integrates multiple TVS diodes into a single package, streamlining PCB layout.
  • Enhanced Product Safety: Provides robust protection against voltage surges, improving product safety.

Additional Details

The TESD24K4U is typically packaged in a small surface-mount format, such as SOT-23-6 or similar. Key electrical characteristics include a low reverse working voltage, a low clamping voltage, and a high peak pulse current capability. The device is designed to meet or exceed industry-standard ESD protection levels, such as IEC 61000-4-2. It's crucial to consult the datasheet to ensure proper application and compliance with relevant standards.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT POSITIVE-NAND GATES | IC GATE NAND 4CH 2-INP 14VQFN
Lowest to $0.7039
ECAD model for SN74AHC00RGYR
Toshiba Semiconductor and Storage
8 - CHANNEL MULTIPLEXER
Need more? Email Us
ECAD model for TC74HC151AP
Texas Instruments
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC DECODER/DEMUX 3-8LINE 16-SOIC
Lowest to $0.5866
ECAD model for SN74LS138DRE4
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $1.3232
ECAD model for TPS77815PWPR
Zetex Semiconductors
100V PNP LOW SATURATION MEDIUM POWER TRANSISTOR IN SOT89
Need more? Email Us
ECAD model for ZX5T953ZTA
Texas Instruments
ASYNCHRONOUS-COMMUNICATIONS ELEMENT
Lowest to $10.8637
ECAD model for TL16C554A
Vishay
Standard 0603 SMD LED
Lowest to $0.8336
ECAD model for TLMS1100-GS08
Wolfson Microelectronics plc
Multimedia CODEC With Class D Headphone and Line Out
Lowest to $0.9417
ECAD model for WM8985GEFL
Texas Instruments
TPS6020x Regulated 3.3 V, 100-mA Low-Ripple Charge Pump Low Power DC/DC Converters | IC REG CHARGE PUMP 3.3V 10VSSOP
Lowest to $3.0155
ECAD model for TPS60202DGSR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention