EN
  • EN
  • DE

TESD15G2U

Part No TESD15G2U
Manufacturer StarHope
Catalog Electronic Wholesale
Description BIDIRECTIONAL TVS DIODE ARRAY FOR LATCH-UP PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer StarHope
Win Source Part Number 1266784-TESD15G2U
Manufacturer Homepage www.spsemi.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESD15G2U CAD Model

Description

The TESD15G2U is a Transient Voltage Suppressor (TVS) diode designed by StarHope for electrostatic discharge (ESD) protection. This device is specifically designed to protect sensitive electronic components from voltage transients caused by ESD events.

Applications:

  • ESD protection for data lines
  • ESD protection for power lines
  • Protection for USB ports
  • Protection for HDMI ports
  • Protection for Ethernet ports

Features:

  • ESD Protection: Provides robust protection against electrostatic discharge events.
  • Low Clamping Voltage: Limits the voltage seen by the protected device during an ESD event.
  • Fast Response Time: Quickly responds to ESD transients, minimizing the stress on the protected device.
  • Low Capacitance: Minimizes signal degradation in high-speed data lines.
  • Small Package: Compact package design enables efficient use of board space.

Benefits:

  • Enhanced System Reliability: Protects sensitive components from ESD damage, increasing overall system reliability.
  • Reduced Failure Rate: Minimizes the risk of component failure due to ESD events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from ESD.
  • Minimized Signal Degradation: Low capacitance ensures minimal impact on signal integrity in high-speed applications.
  • Easy Integration: Small package allows for easy integration into existing designs.

The TESD15G2U is designed to provide robust ESD protection, typically exceeding industry standards such as IEC 61000-4-2. It features a low clamping voltage, which limits the maximum voltage seen by the protected device during an ESD event. The fast response time ensures that the TVS diode quickly diverts the ESD current away from the protected device, minimizing the stress on the device. The low capacitance is crucial for protecting high-speed data lines, such as USB and HDMI, where excessive capacitance can degrade signal integrity.

This TVS diode is typically connected between the signal line and ground, providing a low-impedance path for ESD currents to flow to ground. When an ESD event occurs, the TVS diode quickly turns on and clamps the voltage to a safe level, protecting the downstream components from damage. The specific clamping voltage and capacitance values will vary depending on the specific model and manufacturer's specifications.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,725+ $0.0335 $57.7875
4,170+ $0.0277 $115.5090
6,525+ $0.0266 $173.5650
9,095+ $0.0254 $231.0130
11,905+ $0.0243 $289.2915
15,790+ $0.0219 $345.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,569 pieces
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess