The Stanley Electric PR1102W-TR is a surface mount infrared (IR) LED. Similar to the PR1101W-TR, it's designed for applications where focused IR light is needed. The 'TR' suffix indicates tape and reel packaging for automated assembly. It offers a blend of high radiant intensity and a narrow viewing angle, making it suitable for a range of applications from remote controls to industrial sensors.
Applications
- Remote control systems for consumer electronics
- Optical encoders
- IR touch panels
- Security monitoring systems
- Industrial automation
- Proximity sensors
Features
- High radiant intensity
- Emitted wavelength: Typically 940 nm
- Surface Mount Device (SMD)
- Narrow viewing angle
- Tape and Reel (TR) packaging for automated placement
- Lead-free construction
Benefits
- Extended Range: The high radiant intensity facilitates long-distance signal transmission in remote control systems.
- Enhanced Efficiency: Optimized power consumption ensures long battery life in portable devices.
- Streamlined Assembly: The surface mount design coupled with tape and reel packaging allows for efficient and cost-effective automated assembly.
- Compact Integration: The small size of the component makes it suitable for densely populated circuit boards.
- Reliable Operation: Stanley Electric's quality standards guarantee stable and consistent performance.
Additional Details
The PR1102W-TR IR LED operates at a typical wavelength of 940nm, commonly used in many IR applications. Its narrow viewing angle provides a concentrated beam of light, enhancing its performance in applications requiring precise targeting. It is designed for reflow soldering and is RoHS compliant. Specific electrical characteristics such as forward voltage and current depend on the operating conditions and application requirements. Typical operating temperature ranges from -40°C to +85°C. Designers should consult the datasheet for detailed specifications to optimize performance and ensure proper operation within specified limits.
This IR LED is often paired with an appropriate IR receiver, such as those from Lite-On or other manufacturers, to create a complete communication system. Considerations for the selection of the receiver should include wavelength sensitivity, response time, and ambient light rejection capabilities to match the characteristics of the PR1102W-TR.