EN
  • EN
  • DE

MK15-C-2

Part No MK15-C-2
Manufacturer Standex-Meder Electronics
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SWITCH REED SPST-NO 500MA 180V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180 V Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Magnetic, Reed Switches
Mfr Standex-Meder Electronics
Series MK15
Package Tape & Reel
Type Molded Body Reed
Circuit SPST-NO
Operate Range 15 ~ 20AT
Current - Switching 500mA (AC/DC)
Voltage - Switching AC 180 V
Voltage - Switching DC 180 V
Power - Rated 10W
Operate Time 0.5 ms
Release Time 0.05 ms
Mounting SMD (SMT)
Termination Style Gull Wing
Length - Overall 0.768" (19.50mm)
Size - Body 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm)
Height Above Board 0.102" (2.60mm)
Temperature Range - Operating -40°C ~ 130°C
Capacitance 0.3 pF
Current - Carry 1A (AC/DC)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names 374-1015-2,374-1015-1,9151710023,374-1015-6,MK15C2
Standard Package 2,500
Win Source Part Number 969552-MK15-C-2
Ultra Librarian 3D Model Ultra Librarian MK15-C-2 CAD Model

Description

The MK15 series of molded body reed switches by Standex-Meder Electronics is designed for SMD (SMT) mounting.

  • Win Source Part Number: 969552-MK15-C-2
  • Package Type: tape & reel
  • Standard Package: 2,500
  • Termination Style: gull wing
  • Height Above Board: 0.102" (2.60mm)
  • Switch Type: SPST-NO
  • Capacitance: 0.3 pF
  • Operate Time: 0.5 ms
  • Release Time: 0.05 ms
  • Power Rating: 10W
  • Operate Range: 15 ~ 20AT
  • Release Range: not specified
  • Current Switching Capacity: 500mA (AC/DC)
  • Voltage Switching Capacity: 180 V (AC and DC)
  • Body Size: 0.630" L x 0.098" W x 0.098" H (16.00mm x 2.50mm x 2.50mm)
  • Current Carrying Capacity: 1A (AC/DC)
  • Operating Temperature Range: -40°C to 130°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.50.9065

You May Also Be Interested in

Infineon Technologies
SENSOR HALL EFFECT PWM SSO-2 / Hall Effect Sensor Single Axis
Lowest to $1.1907
STMicroelectronics
SENSOR MR I2C/SPI 12LGA / Magnetoresistive Sensor X, Y, Z Axis 12-LGA (2x2)
Lowest to $2.7858
NVE Corp
SENSOR MR WHEAT BRDG 8SOIC
Lowest to $10.2136
Infineon Technologies
SENSOR HALL I2C TSOP-6-6-8
Lowest to $2.1951
Texas Instruments
SENSOR FLUXGATE ANALOG 20QFN / Fluxgate Sensor Single Axis 20-QFN (4x4)
Lowest to $15.0004
Honeywell
SENSOR HALL ANALOG RADIAL LEAD / Hall Effect Sensor Single Axis Radial Lead
Need more? Email Us
Silicon Labs
IC HALL SENSOR 0X31 DFN8 / Hall Effect Sensor Single Axis 8-DFN (1.4x1.6)
Need more? Email Us
Honeywell
SENSOR HALL EFFECT ANALOG SMD / Hall Effect Sensor Single Axis SMD
Need more? Email Us
Silicon Labs
SENSOR HALL EFFECT ANALOG SOT23 / Hall Effect Sensor Single Axis SOT-23-3
Lowest to $0.7777

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess