EN
  • EN
  • DE

AK8973N

Part No AK8973N
Manufacturer Asahi Kasei Microsystems
Catalog Magnetic Sensors - Linear, Compass (ICs)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN
Manufacturer Asahi Kasei Microsystems
Manufacturer Homepage www.akm.com
Win Source Part Number 722138-AK8973N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AK8973N CAD Model

Description

The AK8973N is a small, low-power 3-axis electronic compass IC from Asahi Kasei Microsystems (AKM). It integrates three magnetic sensors for detecting magnetic field strength in the X, Y, and Z axes, allowing for accurate heading determination. The device features an internal oscillator, analog-to-digital converters (ADCs), and control logic, all within a compact package.

Applications:

  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Navigation systems
  • Robotics
  • Gaming controllers
  • Augmented reality (AR) and virtual reality (VR) applications

Features:

  • 3-axis magnetic field detection
  • High accuracy and resolution
  • Low power consumption
  • I2C interface for communication
  • Internal oscillator
  • Compact package
  • Wide operating temperature range
  • Built-in self-test function

Benefits:

  • Precise heading information: Enables accurate orientation sensing for navigation and other applications.
  • Low power consumption: Extends battery life in portable devices.
  • Small form factor: Allows for easy integration into compact devices.
  • Simplified system design: The I2C interface simplifies communication with microcontrollers and other system components.
  • Robust performance: The built-in self-test function ensures reliable operation.

The AK8973N utilizes AKM's advanced magnetic sensor technology to achieve high sensitivity and low noise. It communicates with a host processor via the I2C serial interface, allowing for easy configuration and data retrieval. The device provides raw magnetic field data, which can be processed by the host to calculate heading and other orientation parameters. The AK8973N's low power consumption makes it ideal for battery-powered applications. Furthermore, the integration of calibration features helps to compensate for hard and soft iron distortions, improving accuracy in real-world environments. It operates typically from a 3.0V supply, making it compatible with various electronic systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $0.9739
TDK Corporation
Linear, Compass (ICs) RoHS
Lowest to $1.6008
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Infineon Technologies
MAG SWITCH SPEC PURP TSOP-6-6 / Digital Switch Special Purpose Open Collector Hall Effect PG-TSOP6-6
Lowest to $1.8068
TT Electronics
MAGNETIC SWITCH UNIPOLAR TO92-3 / Digital Switch Unipolar Switch Open Collector Hall Effect TO-92-3
Need more? Email Us
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Diodes Incorporated
SENSOR HALL ANALOG 6UDFN / Hall Effect Sensor Single Axis U-DFN2020-6 (Type C)
Lowest to $1.4662

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess