EN
  • EN
  • DE

3030AN30

Part No 3030AN30
Manufacturer Honeywell
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description SENSOR VRS SINE WAVE CONNECTOR / Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Barrel, Stainless Steel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Position, Proximity, Speed (Modules)
Mfr Honeywell Sensing and Productivity Solutions
Series 3030
Package Box
Type VRS (Passive)
Output Type Sine Wave
Actuator Material Ferrous Metals, Gear Tooth
Termination Style Connector
Frequency 15 kHz
Temperature Range - Operating -55°C ~ 120°C (TA)
Package / Case Barrel, Stainless Steel
Base Product Number 3030A
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.4500
Other Names 480-2778,2266-3030AN30,.3030AN30
Standard Package 1
Win Source Part Number 1178330-3030AN30
Ultra Librarian 3D Model Ultra Librarian 3030AN30 CAD Model

Description

The 3030AN30 is a linear magnetic sensor IC manufactured by Honeywell. It is designed to provide a linear output voltage that varies in proportion to the strength of a magnetic field. This sensor is based on magnetoresistive (MR) technology, offering high sensitivity and accuracy. It is typically used in applications requiring precise measurement of magnetic fields, such as position sensing, current sensing, and speed detection.

Applications

  • Position sensing
  • Current sensing
  • Speed detection
  • Proximity detection
  • Magnetic field measurement
  • Robotics
  • Automotive systems

Features

  • Linear output voltage proportional to magnetic field strength
  • Magnetoresistive (MR) technology
  • High sensitivity
  • High accuracy
  • Wide operating temperature range
  • Small size
  • Low power consumption
  • Ratiometric output

Benefits

  • Precise magnetic field measurement: Provides accurate and reliable measurement of magnetic fields, enabling precise control and monitoring.
  • Versatile applications: Suitable for a wide range of applications, including position sensing, current sensing, and speed detection.
  • Easy integration: Linear output and small size simplify integration into existing systems.
  • Low power consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Robust performance: Wide operating temperature range ensures reliable operation in harsh environments.
  • Ratiometric output: Compensates for variations in supply voltage, improving accuracy.

Additional Details

The Honeywell 3030AN30 linear magnetic sensor IC utilizes magnetoresistive (MR) elements to detect magnetic fields. The sensor's output voltage varies linearly with the strength of the applied magnetic field. The ratiometric output ensures that the output voltage is proportional to the supply voltage, reducing the effects of supply voltage variations on accuracy. The sensor is designed for a wide operating temperature range and is available in a small package for easy integration. It is commonly used in applications requiring accurate and reliable magnetic field measurement, such as automotive position sensors, industrial current sensors, and robotics control systems. The specific magnetic range is typically between +/- 3.0 mT, and the typical supply voltage is 3 VDC.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Current Source Hall Effect SOT-23W
Lowest to $1.6913
Melexis Technologies NV
SENSOR HALL I2C/SPI 16QFN / Hall Effect Sensor X, Y, Z Axis 16-QFN (3x3)
Need more? Email Us
Isentek Inc.
High Sensitivity 3D Magnetometer
Lowest to $4.3657
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V / Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140 V Surface Mount
Lowest to $0.9739
Texas Instruments
AUTOMOTIVE, HIGH-PRECISION, LINE
Lowest to $11.6418
Melexis Technologies NV
SENSOR HALL EFFECT SPI 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC
Lowest to $5.2994
Honeywell
Board Mount Hall Effect / Magnetic Sensors COMM SOLID STATE/MAG
Lowest to $3.2640
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP / Digital Switch Special Purpose Open Drain Hall Effect 4-SIP
Lowest to $1.9566
Texas Instruments
RATIOMETRIC UNIPOLAR LINEAR HALL
Lowest to $0.6011

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess