Products specifications Report Issue?

Current - Output / Channel 1A
Outputs and Type 1 Non-Isolated Output
Voltage - Output 20V
Features Dimmable
Voltage - Input 5V ~ 28V
Contents Board(s)
Utilized IC / Part MAX16820
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569273-MAX16820EVKIT+
Ultra Librarian 3D Model Ultra Librarian MAX16820EVKIT+ CAD Model

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR LM3405A
Need more? Email Us
ECAD model for LM3405AXMYEVAL
Lumissil Microsystems
EVAL BOARD FOR IS31FL3731
Need more? Email Us
ECAD model for IS31FL3731-QFLS2-EB
Infineon Technologies
TLD1211SJ - 1 Non-Isolated Output LED Driver Evaluation Board
Need more? Email Us
ECAD model for TLD1211SJEVALTOBO1
Lumissil Microsystems
EVAL BOARD FOR IS31LT3948
Need more? Email Us
ECAD model for IS31LT3948-GRLS4-EB
Texas Instruments
Need more? Email Us
ECAD model for TPS63030EVM-658
Texas Instruments
TCA6507 - 7 Non-Isolated Outputs Dimmable LED Driver Evaluation Board
Need more? Email Us
ECAD model for TCA6507EVM
Texas Instruments
LP5562 - Dimmable LED Driver Evaluation Board
Need more? Email Us
ECAD model for LP5562EVM
Lumissil Microsystems
EVAL BOARD FOR IS31FL3237
Need more? Email Us
ECAD model for IS31FL3237-QFLS4-EB
Texas Instruments
Need more? Email Us
ECAD model for LM3554TMEEV

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention