The RMC1/8W-200K-5% is a carbon film resistor manufactured by Stackpole Electronics Inc. It's a fixed resistor designed for general-purpose applications in electronic circuits. The '1/8W' indicates its power rating, '200K' denotes its resistance value, and '5%' specifies its tolerance.
Applications
- Current limiting
- Voltage division
- Pull-up and pull-down resistor applications
- General circuit protection
- Signal attenuation
Features
- Carbon film construction
- Fixed resistance value
- Axial leaded configuration
- Compact size
- Flameproof coating
Benefits
- Cost-effective solution for general-purpose resistance requirements.
- Easy to install in through-hole circuits.
- Provides stable performance in a variety of applications.
- Offers reliable circuit protection due to its flameproof coating.
- Suitable for various low-power applications.
Specifications
This resistor has a resistance value of 200 kΩ (kiloohms) with a tolerance of ±5%. The power rating is 1/8W (0.125 Watts). The operating temperature range is typically -55°C to +155°C. The temperature coefficient of resistance (TCR) is a key parameter that determines how much the resistance changes with temperature variations, and this is specified in the manufacturer's datasheet. Axial leaded resistors are easy to mount on PCBs. The dimensions of the resistor body and lead length are important for design consideration and are provided in the datasheet.