Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Stackpole Electronics Inc
Series CSR
Package Tape & Reel
Product Status Active
Resistance 200 mOhms
Tolerance ±1%
Power (Watts) 0.5W, 1/2W
Composition Thick Film
Features Current Sense
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 0.120" L x 0.061" W (3.05mm x 1.55mm)
Height - Seated (Max) 0.026" (0.65mm)
Number of Terminations 2
Failure Rate -
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1375406-CSR1206FKR200
Ultra Librarian 3D Model Ultra Librarian CSR1206FKR200 CAD Model

Description

The CSR1206FKR200 is a chip resistor designed for current sensing applications from Stackpole Electronics Inc.

  • Resistance: 200 mOhms
  • Power (Watts): 0.5W (1/2W)
  • Series: CSR
  • Packaging: Tape & Reel (TR)
  • Package / Case: 1206 (3216 Metric)
  • Tolerance: ±1%
  • Operating Temperature: -55°C ~ 155°C
  • Size / Dimension: 0.120" L x 0.061" W (3.05mm x 1.55mm)
  • Height - Seated (Max): 0.026" (0.65mm)
  • Temperature Coefficient: ±100ppm/°C
  • REACH Status: Unaffected
  • Composition: Thick Film
  • Number of Terminations: 2

You May Also Be Interested in

Ohmite
RES 0.2 OHM 5% 3.5W 8127
Need more? Email Us
ECAD model for RW3R5EAR200JET
Yageo
RES 0.004 OHM 1% 2W 2512
Need more? Email Us
ECAD model for PA2512FKE7W0R004E
KOA Speer
RES 60.4K OHM 0.1% 1/16W 0603
Need more? Email Us
ECAD model for RN731JTTD6042B25
Yageo
RES 0.075 OHM 1% 1/16W 0402
Need more? Email Us
ECAD model for RL0402FR-070R075L
Yageo
RES SMD 51K OHM 5% 1/16W 0402
Need more? Email Us
ECAD model for AC0402JR-0751KL
Vishay
RES 17.8K OHM 0.1% 1/8W 0805 / 17.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Need more? Email Us
ECAD model for TNPW080517K8BETA
Stackpole Electronics Inc.
RES 0.1 OHM 1% 1/2W 1206
Need more? Email Us
ECAD model for CSR1206FKR100
Isabellen
RES 0.0005 OHM 1% 8W 5930
Lowest to $2.5263
ECAD model for BVE-M-R0005-1.0
Yageo
RES 0.25 OHM 1% 1/2W 1206
Lowest to $0.1549
ECAD model for RL1206FR-7W0R25L

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2626 $56.4590
520+ $0.2156 $112.1120
805+ $0.2088 $168.0840
1,110+ $0.2020 $224.2200
1,435+ $0.1953 $280.2555
1,920+ $0.1752 $336.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 63,820 pieces
MOQ: 215 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention